Infineon Technologies AG Single FETs, MOSFETs BSL307SPL6327HTSA1

Description
P-Channel 30V 5.5A (Ta) 2W (Ta) Surface Mount PG-TSOP6-6
Request a Quote Datasheet
Description
P-Channel 30V 5.5A (Ta) 2W (Ta) Surface Mount PG-TSOP6-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - BSL307SPL6327HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSL307SPL6327HTSA1TR-ND
Single FETs, MOSFETs BSL307SPL6327HTSA1TR-ND
P-Channel 30V 5.5A (Ta) 2W (Ta) Surface Mount PG-TSOP6-6

P-Channel 30V 5.5A (Ta) 2W (Ta) Surface Mount PG-TSOP6-6

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSL307SPL6327HTSA1 - 1024391-BSL307SPL6327HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSL307SPL6327HTSA1
1024391-BSL307SPL6327HTSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSL307SPL6327HTSA1 1024391-BSL307SPL6327HTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1024391-BSL307SPL632 7HTSA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TSOP6-6 Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 5.5A (Ta) Gate-Source Threshold Voltage: 2V @ 40μA Max Gate Charge: 29nC @ 10V Max Input Capacitance: 805pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 43 mOhm @ 5.5A, 10V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1024391-BSL307SPL6327HTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TSOP6-6
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 5.5A (Ta)
Gate-Source Threshold Voltage: 2V @ 40μA
Max Gate Charge: 29nC @ 10V
Max Input Capacitance: 805pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 43 mOhm @ 5.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
30V 5.5A MOSFET Transistor
278-BSL307SPL6327HTSA1
30V 5.5A MOSFET Transistor 278-BSL307SPL6327HTSA1
MOSFET P-CH 30V 5.5A TSOP-6 Product overview: BSL307SPL6327HTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSL307SPL6327HTS A1 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 5.5A TSOP-6 Product overview: BSL307SPL6327HTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSL307SPL6327HTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSL307SPL6327HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSL307SPL6327HTSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSL307SPL6327HTSA1
MOSFET P-CH 30V 5.5A TSOP-6

MOSFET P-CH 30V 5.5A TSOP-6

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BSL307SPL6327HTSA1TR-ND 1024391-BSL307SPL6327HTSA1 278-BSL307SPL6327HTSA1 BSL307SPL6327HTSA1
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSL307SPL6327HTSA1 30V 5.5A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 SOT3; SOT23; PG-TSOP6-6 Tape & Reel (TR) SOT23; SOT-23-6 Thin, TSOT-23-6
Transistor Grade / Operating Range Automotive
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFL014NTR - 079331-AUIRFL014NTR - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 1000 milliwatts
View Details
6 suppliers
DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged (Earless)
Power Gain 18.1 dB
View Details
2 suppliers