Manufacturer: Infineon Technologies
Win Source Part Number: 1154793-BSO150N03
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Mosfet Array 2 N-Channel (Dual) 30V 7.6A 1.4W Surface Mount PG-DSO-8
MOSFET 2N-CH 30V 7.6A 8DSO Product overview: BSO150N03 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BSO150N03 can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 30V 7.6A 8DSO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1154793-BSO150N03 | BSO150N03INTR-ND | 289-BSO150N03 | BSO150N03 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO150N03 | FET, MOSFET Arrays | 30V 7.6A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT3 | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) |