Infineon Technologies AG -20V -14.9A MOSFET Transistor BSO201SP H

Description
MOSFETs P-Ch -20V -14.9A DSO-8 OptiMOS P Product overview: BSO201SP H from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, -14.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -14.9A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSO201SP H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs P-Ch -20V -14.9A DSO-8 OptiMOS P Product overview: BSO201SP H from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, -14.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -14.9A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSO201SP H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-20V -14.9A MOSFET Transistor
2088-BSO201SP H
-20V -14.9A MOSFET Transistor 2088-BSO201SP H
MOSFETs P-Ch -20V -14.9A DSO-8 OptiMOS P Product overview: BSO201SP H from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, -14.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -14.9A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSO201SP H can be used for catalog matching and distributor lookup.

MOSFETs P-Ch -20V -14.9A DSO-8 OptiMOS P Product overview: BSO201SP H from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, -14.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -14.9A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSO201SP H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO201SP H - 1024415-BSO201SP H - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO201SP H
1024415-BSO201SP H
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO201SP H 1024415-BSO201SP H
Manufacturer: Infineon Technologies Win Source Part Number: 1024415-BSO201SP H Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.6W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-DSO-8 Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 12A (Ta) Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 88nC @ 4.5V Max Input Capacitance: 9600pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 8 mOhm @ 14.9A, 4.5V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1024415-BSO201SP H
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.6W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-DSO-8
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 12A (Ta)
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 88nC @ 4.5V
Max Input Capacitance: 9600pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 8 mOhm @ 14.9A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET P-Ch -20V -14.9A DSO-8 OptiMOS P

MOSFET P-Ch -20V -14.9A DSO-8 OptiMOS P

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-BSO201SP H 1024415-BSO201SP H BSO201SP H
Product Name -20V -14.9A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO201SP H MOSFET
Polarity P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0400 kS
PD 2.5 milliwatts 1600 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Gate Drivers - LM9061MX/NOPB - 131376-LM9061MX/NOPB - Win Source Electronics
Specs
Polarity N-Channel
TJ -40 to 150 C (-40 to 302 F)
Package Type SOT3; 8-SOIC
View Details
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMZH120R120M1T - AIMZH120R120M1T - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD ENHANCED MODE MATCHED PAIR - ALD310708SCL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS -8 volts
View Details
4 suppliers