Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO051N03MS G BSO051N03MS G

Description
Manufacturer: Infineon Technologies Win Source Part Number: 127878-BSO051N03MS G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.56W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-DSO-8 Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 14A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 55nC @ 10V Max Input Capacitance: 4300pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.1 mOhm @ 18A, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 127878-BSO051N03MS G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.56W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-DSO-8 Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 14A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 55nC @ 10V Max Input Capacitance: 4300pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.1 mOhm @ 18A, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO051N03MS G - 127878-BSO051N03MS G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO051N03MS G
127878-BSO051N03MS G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO051N03MS G 127878-BSO051N03MS G
Manufacturer: Infineon Technologies Win Source Part Number: 127878-BSO051N03MS G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.56W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-DSO-8 Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 14A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 55nC @ 10V Max Input Capacitance: 4300pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.1 mOhm @ 18A, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 127878-BSO051N03MS G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.56W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-DSO-8
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 14A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 55nC @ 10V
Max Input Capacitance: 4300pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.1 mOhm @ 18A, 10V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
30V 14A MOSFET Transistor - 278-BSO051N03MS G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 14A MOSFET Transistor
278-BSO051N03MS G
30V 14A MOSFET Transistor 278-BSO051N03MS G
MOSFET N-CH 30V 14A 8DSO Product overview: BSO051N03MS G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSO051N03MS G can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 14A 8DSO Product overview: BSO051N03MS G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSO051N03MS G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - BSO051N03MSGINTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSO051N03MSGINTR-ND
Single FETs, MOSFETs BSO051N03MSGINTR-ND
N-Channel 30V 14A (Ta) 1.56W (Ta) Surface Mount PG-DSO-8

N-Channel 30V 14A (Ta) 1.56W (Ta) Surface Mount PG-DSO-8

Buy Now Datasheet
Single FETs, MOSFETs - BSO051N03MSGINCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSO051N03MSGINCT-ND
Single FETs, MOSFETs BSO051N03MSGINCT-ND
N-Channel 30V 14A (Ta) 1.56W (Ta) Surface Mount PG-DSO-8

N-Channel 30V 14A (Ta) 1.56W (Ta) Surface Mount PG-DSO-8

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 127878-BSO051N03MS G 278-BSO051N03MS G BSO051N03MSGINTR-ND
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO051N03MS G 30V 14A MOSFET Transistor Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 30 volts
PD 1560 milliwatts 1560 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

60 V, N-channel Trench MOSFET - BSS138AK-QR - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 250000 milliamps
View Details
2 suppliers
 - LM5111-4MY/NOPB - Rochester Electronics
Specs
Package Type HVSSOP8
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers
Single IGBTs - 448-AIKBE50N65RF5ATMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Cut Tape (CT)
View Details
3 suppliers