Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
METAL-OXIDE SEMICONDUCTOR FET (MOSFET)
INFINEON TECHNOLOGIES AG
BSO150N03MDG -- FET, MOSFET ARRAYS
Infineon Technologies AG
FET, MOSFET Arrays
BSO150N03MDG
Description
BSO150N03 - 12V-300V N-CHANNEL P
ODG (Origin Data Global)
Done
Datasheet
Description
BSO150N03 - 12V-300V N-CHANNEL P
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
BSO150N03MDG
FET, MOSFET Arrays
BSO150N03MDG
BSO150N03 - 12V-300V N-CHANNEL P
BSO150N03 - 12V-300V N-CHANNEL P
Supplier's Site
Datasheet
Technical Specifications
ODG (Origin Data Global)
Product Category
Metal-Oxide Semiconductor FET (MOSFET)
Product Number
BSO150N03MDG
Product Name
FET, MOSFET Arrays
Polarity
N-Channel; 2 N-Channel (Dual)
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
CSD17381F4 30V, N-Channel FemtoFET?MOSFET
CSD17381F4
Specs
Polarity
N-Channel
V
(BR)DSS
30 volts
I
DSS
10000 milliamps
View Details
7
suppliers
Nexperia B.V.
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSH121,135
BSH121,135
Specs
Polarity
N-Channel; N-Channel
V
(BR)DSS
75 volts
P
D
700 milliwatts
View Details
4
suppliers
Infineon Technologies AG
MOSFET
2N7002DWH6327XT
View Details
Advanced Linear Devices, Inc.
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair
ALD114904APAL
Specs
Polarity
N-Channel
MOSFET Operating Mode
Depletion; Precision Depletion Mode
V
(BR)DSS
10 volts
View Details
3
suppliers