Infineon Technologies AG Discrete Semiconductor Products BSP149 L6327

Description
Manufacturer: Infineon Technologies Win Source Part Number: 237286-BSP149 L6327 Category: Discrete Semiconductor Products Family: FETs - Single Family Name: BSP149 Alternative Parts (Cross-Reference): BSP149; BSP149E6327; BSP149L6906; BSP149E6327T; Introduction Date: September 01, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 237286-BSP149 L6327 Category: Discrete Semiconductor Products Family: FETs - Single Family Name: BSP149 Alternative Parts (Cross-Reference): BSP149; BSP149E6327; BSP149L6906; BSP149E6327T; Introduction Date: September 01, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 237286-BSP149 L6327 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
237286-BSP149 L6327
Discrete Semiconductor Products 237286-BSP149 L6327
Manufacturer: Infineon Technologies Win Source Part Number: 237286-BSP149 L6327 Category: Discrete Semiconductor Products Family: FETs - Single Family Name: BSP149 Alternative Parts (Cross-Reference): BSP149; BSP149E6327; BSP149L6906; BSP149E6327T; Introduction Date: September 01, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 237286-BSP149 L6327
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: BSP149
Alternative Parts (Cross-Reference): BSP149; BSP149E6327; BSP149L6906; BSP149E6327T;
Introduction Date: September 01, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Automotive 200V 0.66A MOSFET Transistor
278-BSP149 L6327
Automotive 200V 0.66A MOSFET Transistor 278-BSP149 L6327
Trans MOSFET N-CH 200V 0.66A Automotive AEC-Q101 4-Pin(3+Tab) SOT-223 T/R Product overview: BSP149 L6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 200V, 0.66A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 200V, 0.66A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP149 L6327 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 200V 0.66A Automotive AEC-Q101 4-Pin(3+Tab) SOT-223 T/R Product overview: BSP149 L6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 200V, 0.66A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 200V, 0.66A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP149 L6327 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 237286-BSP149 L6327 278-BSP149 L6327
Product Name Discrete Semiconductor Products Automotive 200V 0.66A MOSFET Transistor
Package Type SOT3 Tape and Reel
MOSFET Operating Mode Depletion
V(BR)DSS 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

CSD18537NQ5A 60-V N-Channel NexFET? Power MOSFET - CSD18537NQ5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
IDSS 72000 milliamps
View Details
9 suppliers
FET, MOSFET Arrays - AUIRF7313Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers
Standard level N-Channel MOSFET in MLPAK33-WF (SOT8002-3D) - BUK7Q6R0-40HJ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 73000 milliamps
View Details
2 suppliers
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110814PCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers