Manufacturer: Infineon Technologies
Win Source Part Number: 1024437-BSP296L6327H
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.79W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-SOT223-4
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 1.1A (Ta)
Gate-Source Threshold Voltage: 1.8V @ 400μA
Max Gate Charge: 17.2nC @ 10V
Max Input Capacitance: 364pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 700 mOhm @ 1.1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
Quantity per package: 1k pcs
MOSFET N-CH 100V 1.1A SOT223-4 Product overview: BSP296L6327HTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP296L6327HTSA1
N-Channel 100V 1.1A (Ta) 1.79W (Ta) Surface Mount PG-SOT223-4
MOSFET N-CH 100V 1.1A SOT223-4
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 1024437-BSP296L6327HTSA1 | 278-BSP296L6327HTSA1 | BSP296L6327HTSA1TR-ND | BSP296L6327HTSA1 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP296L6327HTSA1 | 100V 1.1A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 100 volts | |||
| PD | 1790 milliwatts | 1790 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |