Infineon Technologies AG 60V 3.44A MOSFET Transistor BSO613SPV G

Description
MOSFET P-CH 60V 3.44A 8DSO Product overview: BSO613SPV G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.44A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.44A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSO613SPV G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 60V 3.44A 8DSO Product overview: BSO613SPV G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.44A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.44A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSO613SPV G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 3.44A MOSFET Transistor
285-BSO613SPV G
60V 3.44A MOSFET Transistor 285-BSO613SPV G
MOSFET P-CH 60V 3.44A 8DSO Product overview: BSO613SPV G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.44A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.44A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSO613SPV G can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 3.44A 8DSO Product overview: BSO613SPV G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.44A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.44A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSO613SPV G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO613SPV G - 012130-BSO613SPV G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO613SPV G
012130-BSO613SPV G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO613SPV G 012130-BSO613SPV G
Manufacturer: Infineon Technologies Win Source Part Number: 012130-BSO613SPV G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-DSO-8 Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 3.44A (Ta) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 30nC @ 10V Max Input Capacitance: 875pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 130 mOhm @ 3.44A, 10V Alternative Parts (Cross-Reference): SI9407BDY-T1-GE3; ZXMP6A17N8; ZXMP6A17N8TC; BSO613SPV G; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 012130-BSO613SPV G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-DSO-8
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 3.44A (Ta)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 30nC @ 10V
Max Input Capacitance: 875pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 130 mOhm @ 3.44A, 10V
Alternative Parts (Cross-Reference): SI9407BDY-T1-GE3; ZXMP6A17N8; ZXMP6A17N8TC; BSO613SPV G;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET P-Ch -60V -3.44A DSO-8

MOSFET P-Ch -60V -3.44A DSO-8

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-BSO613SPV G 012130-BSO613SPV G BSO613SPV G
Product Name 60V 3.44A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO613SPV G MOSFET
Polarity P-Channel P-Channel; P-Channel
PD 2500 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - LM5100AMX/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type SOIC8
Packing Method Tape Reel; Tape & Reel
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF9952QTR - 1020733-AUIRF9952QTR - Win Source Electronics
Specs
Polarity P-Channel
V(BR)DSS 30 volts
PD 2000 milliwatts
View Details
5 suppliers
Dual N-channel 80 V, 15 mΩ standard level MOSFET - BUK7K15-80EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts
IDSS 23000 milliamps
View Details
7 suppliers
QUAD/DUAL N-CHANNEL MATCHED PAIR MOSFET ARRAY - ALD1116SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers