Infineon Technologies AG Single FETs, MOSFETs BSP170PH6327XTSA1

Description
P-Channel 60V 1.9A (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4
Request a Quote Datasheet
Description
P-Channel 60V 1.9A (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - BSP170PH6327XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSP170PH6327XTSA1DKR-ND
Single FETs, MOSFETs BSP170PH6327XTSA1DKR-ND
P-Channel 60V 1.9A (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4

P-Channel 60V 1.9A (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4

Buy Now Datasheet
Single FETs, MOSFETs - BSP170PH6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSP170PH6327XTSA1CT-ND
Single FETs, MOSFETs BSP170PH6327XTSA1CT-ND
P-Channel 60V 1.9A (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4

P-Channel 60V 1.9A (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4

Buy Now Datasheet
Single FETs, MOSFETs - BSP170PH6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSP170PH6327XTSA1TR-ND
Single FETs, MOSFETs BSP170PH6327XTSA1TR-ND
P-Channel 60V 1.9A (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4

P-Channel 60V 1.9A (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP170PH6327XTSA1 - 112694-BSP170PH6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP170PH6327XTSA1
112694-BSP170PH6327XTSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP170PH6327XTSA1 112694-BSP170PH6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 112694-BSP170PH6327X TSA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.8W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-SOT223-4 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 1.9A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 14nC @ 10V Max Input Capacitance: 410pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 300 mOhm @ 1.9A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 112694-BSP170PH6327XTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.8W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-SOT223-4
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 1.9A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 14nC @ 10V
Max Input Capacitance: 410pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 300 mOhm @ 1.9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFETs - 8269250 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8269250
MOSFETs 8269250
Infineon BSP170PH6327XTSA1 MOSFET

Infineon BSP170PH6327XTSA1 MOSFET

Supplier's Site
MOSFETs - 8269250P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8269250P
MOSFETs 8269250P
Infineon BSP170PH6327XTSA1 MOSFET

Infineon BSP170PH6327XTSA1 MOSFET

Supplier's Site
MOSFETs - 9110926 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9110926
MOSFETs 9110926
Infineon BSP170PH6327XTSA1 MOSFET

Infineon BSP170PH6327XTSA1 MOSFET

Supplier's Site
Singapore, Singapore
60V 1.9A MOSFET Transistor
278-BSP170PH6327XTSA1
60V 1.9A MOSFET Transistor 278-BSP170PH6327XTSA1
MOSFET P-CH 60V 1.9A SOT223-4 Product overview: BSP170PH6327XTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP170PH6327XTSA 1 can be used for catalog matching and distributor lookup.

MOSFET P-CH 60V 1.9A SOT223-4 Product overview: BSP170PH6327XTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 1.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP170PH6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSP170PH6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSP170PH6327XTSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSP170PH6327XTSA1
MOSFET P-CH 60V 1.9A SOT223-4

MOSFET P-CH 60V 1.9A SOT223-4

Supplier's Site
Single FETs, MOSFETs - BSP170PH6327XTSA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSP170PH6327XTSA1
Single FETs, MOSFETs BSP170PH6327XTSA1
MOSFET P-CH 60V 1.9A SOT223-4

MOSFET P-CH 60V 1.9A SOT223-4

Supplier's Site Datasheet
Mosfet, P-Ch, 60V, 1.9A, 150Deg C, 1.8W; Channel Type Infineon - 68AC4412 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 60V, 1.9A, 150Deg C, 1.8W; Channel Type Infineon
68AC4412
Mosfet, P-Ch, 60V, 1.9A, 150Deg C, 1.8W; Channel Type Infineon 68AC4412
MOSFET, P-CH, 60V, 1.9A, 150DEG C, 1.8W; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:1.9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, P-CH, 60V, 1.9A, 150DEG C, 1.8W; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:1.9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
MOSFET P-Ch -60V -1.9A SOT-223-3

MOSFET P-Ch -60V -1.9A SOT-223-3

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number BSP170PH6327XTSA1DKR-ND 112694-BSP170PH6327XTSA1 8269250 8269250P 278-BSP170PH6327XTSA1 BSP170PH6327XTSA1 BSP170PH6327XTSA1 68AC4412 BSP170PH6327XTSA1
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP170PH6327XTSA1 MOSFETs MOSFETs 60V 1.9A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, P-Ch, 60V, 1.9A, 150Deg C, 1.8W; Channel Type Infineon MOSFET
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type TO-261-4, TO-261AA SOT3; PG-SOT223-4 SOT223; Sot-223 SOT223; SOT-223 Tape & Reel (TR) Surface Mount TO-261-4, TO-261AA TO-3
Transistor Grade / Operating Range Automotive
V(BR)DSS 60 volts 60 volts 60 volts
PD 1800 milliwatts 1.8 milliwatts 1800 milliwatts
Unlock Full Specs
to access all available technical data