Infineon Technologies AG Single FETs, MOSFETs BSO080P03NS3EGXUMA1

Description
P-Channel 30V 12A (Ta) 1.6W (Ta) Surface Mount PG-DSO-8
Request a Quote Datasheet
Description
P-Channel 30V 12A (Ta) 1.6W (Ta) Surface Mount PG-DSO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - BSO080P03NS3EGXUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSO080P03NS3EGXUMA1TR-ND
Single FETs, MOSFETs BSO080P03NS3EGXUMA1TR-ND
P-Channel 30V 12A (Ta) 1.6W (Ta) Surface Mount PG-DSO-8

P-Channel 30V 12A (Ta) 1.6W (Ta) Surface Mount PG-DSO-8

Buy Now Datasheet
Singapore, Singapore
30V 12A MOSFET Transistor
278-BSO080P03NS3EGXUMA1
30V 12A MOSFET Transistor 278-BSO080P03NS3EGXUMA1
MOSFET P-CH 30V 12A 8DSO Product overview: BSO080P03NS3EGXUMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSO080P03NS3EGXU MA1 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 12A 8DSO Product overview: BSO080P03NS3EGXUMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSO080P03NS3EGXUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO080P03NS3EGXUMA1 - 1024412-BSO080P03NS3EGXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO080P03NS3EGXUMA1
1024412-BSO080P03NS3EGXUMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO080P03NS3EGXUMA1 1024412-BSO080P03NS3EGXUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1024412-BSO080P03NS3 EGXUMA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.6W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-DSO-8 Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 12A (Ta) Gate-Source Threshold Voltage: 3.1V @ 150μA Max Gate Charge: 81nC @ 10V Max Input Capacitance: 6750pF @ 15V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 8 mOhm @ 14.8A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1024412-BSO080P03NS3EGXUMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.6W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-DSO-8
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 12A (Ta)
Gate-Source Threshold Voltage: 3.1V @ 150μA
Max Gate Charge: 81nC @ 10V
Max Input Capacitance: 6750pF @ 15V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 8 mOhm @ 14.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSO080P03NS3EGXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSO080P03NS3EGXUMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSO080P03NS3EGXUMA1
MOSFET P-CH 30V 12A 8DSO

MOSFET P-CH 30V 12A 8DSO

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BSO080P03NS3EGXUMA1TR-ND 278-BSO080P03NS3EGXUMA1 1024412-BSO080P03NS3EGXUMA1 BSO080P03NS3EGXUMA1
Product Name Single FETs, MOSFETs 30V 12A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO080P03NS3EGXUMA1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) SO-8; SOT3; PG-DSO-8 8-SOIC (0.154, 3.90mm Width)
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
Unlock Full Specs
to access all available technical data