Infineon Technologies AG 20V 0.39A MOSFET Transistor BSD223P

Description
MOSFET 2P-CH 20V 0.39A SOT363 Product overview: BSD223P from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.39A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.39A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BSD223P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2P-CH 20V 0.39A SOT363 Product overview: BSD223P from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.39A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.39A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BSD223P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 0.39A MOSFET Transistor
289-BSD223P
20V 0.39A MOSFET Transistor 289-BSD223P
MOSFET 2P-CH 20V 0.39A SOT363 Product overview: BSD223P from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.39A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.39A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BSD223P can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 20V 0.39A SOT363 Product overview: BSD223P from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.39A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.39A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BSD223P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSD223P - 1154715-BSD223P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSD223P
1154715-BSD223P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSD223P 1154715-BSD223P
Manufacturer: Infineon Technologies Win Source Part Number: 1154715-BSD223P Manufacturer Homepage: www.infineon.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1154715-BSD223P
Manufacturer Homepage: www.infineon.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
FET, MOSFET Arrays - BSD223PINTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
BSD223PINTR-ND
FET, MOSFET Arrays BSD223PINTR-ND
Mosfet Array 2 P-Channel (Dual) 20V 390mA 250mW Surface Mount PG-SOT363-6

Mosfet Array 2 P-Channel (Dual) 20V 390mA 250mW Surface Mount PG-SOT363-6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSD223P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSD223P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSD223P
MOSFET 2P-CH 20V 0.39A SOT363

MOSFET 2P-CH 20V 0.39A SOT363

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Transistors RF Transistors
Product Number 289-BSD223P 1154715-BSD223P BSD223PINTR-ND BSD223P
Product Name 20V 0.39A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSD223P FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data