Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO110N03MSGXUMA1 BSO110N03MSGXUMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 139290-BSO110N03MSGX UMA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.56W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-DSO-8 Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 10A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 20nC @ 10V Max Input Capacitance: 1500pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 11 mOhm @ 12.1A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 139290-BSO110N03MSGX UMA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.56W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-DSO-8 Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 10A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 20nC @ 10V Max Input Capacitance: 1500pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 11 mOhm @ 12.1A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO110N03MSGXUMA1 - 139290-BSO110N03MSGXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO110N03MSGXUMA1
139290-BSO110N03MSGXUMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO110N03MSGXUMA1 139290-BSO110N03MSGXUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 139290-BSO110N03MSGX UMA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.56W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-DSO-8 Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 10A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 20nC @ 10V Max Input Capacitance: 1500pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 11 mOhm @ 12.1A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 139290-BSO110N03MSGXUMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.56W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-DSO-8
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 10A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 1500pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 11 mOhm @ 12.1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
30V 10A MOSFET Transistor
278-BSO110N03MSGXUMA1
30V 10A MOSFET Transistor 278-BSO110N03MSGXUMA1
MOSFET N-CH 30V 10A 8DSO Product overview: BSO110N03MSGXUMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSO110N03MSGXUMA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 10A 8DSO Product overview: BSO110N03MSGXUMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSO110N03MSGXUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - BSO110N03MSGXUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSO110N03MSGXUMA1TR-ND
Single FETs, MOSFETs BSO110N03MSGXUMA1TR-ND
N-Channel 30V 10A (Ta) 1.56W (Ta) Surface Mount PG-DSO-8

N-Channel 30V 10A (Ta) 1.56W (Ta) Surface Mount PG-DSO-8

Buy Now Datasheet
Single FETs, MOSFETs - BSO110N03MSGXUMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSO110N03MSGXUMA1DKR-ND
Single FETs, MOSFETs BSO110N03MSGXUMA1DKR-ND
MOSFET N-CH 30V 10A 8DSO

MOSFET N-CH 30V 10A 8DSO

Buy Now Datasheet
Single FETs, MOSFETs - BSO110N03MSGXUMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSO110N03MSGXUMA1CT-ND
Single FETs, MOSFETs BSO110N03MSGXUMA1CT-ND
MOSFET N-CH 30V 10A 8DSO

MOSFET N-CH 30V 10A 8DSO

Buy Now Datasheet
Mosfet Transistor, N Channel, 10 A, 30 V, 0.0092 Ohm, 10 V, 2 V Rohs Compliant Infineon - 50Y1819 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 10 A, 30 V, 0.0092 Ohm, 10 V, 2 V Rohs Compliant Infineon
50Y1819
Mosfet Transistor, N Channel, 10 A, 30 V, 0.0092 Ohm, 10 V, 2 V Rohs Compliant Infineon 50Y1819
MOSFET Transistor, N Channel, 10 A, 30 V, 0.0092 ohm, 10 V, 2 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 10 A, 30 V, 0.0092 ohm, 10 V, 2 V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSO110N03MSGXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSO110N03MSGXUMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSO110N03MSGXUMA1
MOSFET N-CH 30V 10A 8DSO

MOSFET N-CH 30V 10A 8DSO

Supplier's Site
MOSFET N-Ch 30V 12.1A DSO-8 OptiMOS 3M

MOSFET N-Ch 30V 12.1A DSO-8 OptiMOS 3M

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 139290-BSO110N03MSGXUMA1 278-BSO110N03MSGXUMA1 BSO110N03MSGXUMA1TR-ND 50Y1819 BSO110N03MSGXUMA1 BSO110N03MSGXUMA1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO110N03MSGXUMA1 30V 10A MOSFET Transistor Single FETs, MOSFETs Mosfet Transistor, N Channel, 10 A, 30 V, 0.0092 Ohm, 10 V, 2 V Rohs Compliant Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 30 volts 30 volts
PD 1560 milliwatts 2.5 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030D8S - Acme Chip Technology Co., Limited
Specs
Package Type 4-PowerTSFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
Single FETs, MOSFETs - AUIRFS3107-7P-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab)
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details