Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSF053N03LT G BSF053N03LT G

Description
Manufacturer: Infineon Technologies Win Source Part Number: 201399-BSF053N03LT G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.2W (Ta), 42W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: MG-WDSON-2, CanPAK M Dimension: 3-WDSON Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 16A (Ta), 71A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 29nC @ 10V Max Input Capacitance: 2700pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.3 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 201399-BSF053N03LT G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.2W (Ta), 42W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: MG-WDSON-2, CanPAK M Dimension: 3-WDSON Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 16A (Ta), 71A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 29nC @ 10V Max Input Capacitance: 2700pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.3 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSF053N03LT G - 201399-BSF053N03LT G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSF053N03LT G
201399-BSF053N03LT G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSF053N03LT G 201399-BSF053N03LT G
Manufacturer: Infineon Technologies Win Source Part Number: 201399-BSF053N03LT G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.2W (Ta), 42W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: MG-WDSON-2, CanPAK M Dimension: 3-WDSON Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 16A (Ta), 71A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 29nC @ 10V Max Input Capacitance: 2700pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.3 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 201399-BSF053N03LT G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.2W (Ta), 42W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: MG-WDSON-2, CanPAK M
Dimension: 3-WDSON
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 16A (Ta), 71A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 29nC @ 10V
Max Input Capacitance: 2700pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.3 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
30V 71A MOSFET Transistor
285-BSF053N03LT G
30V 71A MOSFET Transistor 285-BSF053N03LT G
MOSFET N-CH 30V 71A 2WDSON Product overview: BSF053N03LT G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 71A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 71A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSF053N03LT G can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 71A 2WDSON Product overview: BSF053N03LT G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 71A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 71A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSF053N03LT G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 201399-BSF053N03LT G 285-BSF053N03LT G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSF053N03LT G 30V 71A MOSFET Transistor
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 30 volts
PD 2200 to 42000 milliwatts 2200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

 - 2EDF7275KXUMA2 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-TFLGA-13
Packing Method Tape Reel; Tape & Reel
View Details
QUAD/DUAL N-CHANNEL MATCHED PAIR MOSFET ARRAY - ALD1116PAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers
CSD16408Q5C DualCool? N-Channel NexFET? Power MOSFET - CSD16408Q5C - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0068 ohms
View Details
6 suppliers