Infineon Technologies AG FET, MOSFET Arrays BSG0813NDIATMA1

Description
MOSFET 2N-CH 25V 19A/33A TISON8
Request a Quote Datasheet
Description
MOSFET 2N-CH 25V 19A/33A TISON8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 448-BSG0813NDIATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
448-BSG0813NDIATMA1DKR-ND
FET, MOSFET Arrays 448-BSG0813NDIATMA1DKR-ND
MOSFET 2N-CH 25V 19A/33A TISON8

MOSFET 2N-CH 25V 19A/33A TISON8

Buy Now Datasheet
FET, MOSFET Arrays - 448-BSG0813NDIATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
448-BSG0813NDIATMA1TR-ND
FET, MOSFET Arrays 448-BSG0813NDIATMA1TR-ND
Mosfet Array 2 N-Channel (Dual) Asymmetrical 25V 19A, 33A 2.5W Surface Mount PG-TISON-8

Mosfet Array 2 N-Channel (Dual) Asymmetrical 25V 19A, 33A 2.5W Surface Mount PG-TISON-8

Buy Now Datasheet
FET, MOSFET Arrays - 448-BSG0813NDIATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
448-BSG0813NDIATMA1CT-ND
FET, MOSFET Arrays 448-BSG0813NDIATMA1CT-ND
MOSFET 2N-CH 25V 19A/33A TISON8

MOSFET 2N-CH 25V 19A/33A TISON8

Buy Now Datasheet
Singapore, Singapore
25V 19A 33A MOSFET Transistor
289-BSG0813NDIATMA1
25V 19A 33A MOSFET Transistor 289-BSG0813NDIATMA1
MOSFET 2N-CH 25V 19A/33A TISON8 Product overview: BSG0813NDIATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 19A, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 19A, 33A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BSG0813NDIATMA1 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 25V 19A/33A TISON8 Product overview: BSG0813NDIATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 19A, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 19A, 33A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BSG0813NDIATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSG0813NDIATMA1 - 1024369-BSG0813NDIATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSG0813NDIATMA1
1024369-BSG0813NDIATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSG0813NDIATMA1 1024369-BSG0813NDIATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1024369-BSG0813NDIAT MA1 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Asymmetrical FET Feature: Logic Level Gate, 4.5V Drive Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 155°C (TJ) Case / Package: PG-TISON-8 Maximum Power Dissipation: 2.5W Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 19A, 33A Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 8.4nC @ 4.5V Max Input Capacitance: 1100pF @ 12V Maximum Rds On at Id,Vgs: 3 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1024369-BSG0813NDIATMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Asymmetrical
FET Feature: Logic Level Gate, 4.5V Drive
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 155°C (TJ)
Case / Package: PG-TISON-8
Maximum Power Dissipation: 2.5W
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 19A, 33A
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 8.4nC @ 4.5V
Max Input Capacitance: 1100pF @ 12V
Maximum Rds On at Id,Vgs: 3 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSG0813NDIATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSG0813NDIATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSG0813NDIATMA1
MOSFET 2N-CH 25V 19A/33A TISON8

MOSFET 2N-CH 25V 19A/33A TISON8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET LV POWER MOS

MOSFET LV POWER MOS

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 448-BSG0813NDIATMA1DKR-ND 289-BSG0813NDIATMA1 1024369-BSG0813NDIATMA1 BSG0813NDIATMA1 BSG0813NDIATMA1
Product Name FET, MOSFET Arrays 25V 19A 33A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSG0813NDIATMA1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type 8-PowerTDFN Tape & Reel (TR) SOT3; PG-TISON-8 8-PowerTDFN
Polarity N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 25 volts 25 volts
Unlock Full Specs
to access all available technical data