N-Channel 600V 120mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4
N-Channel 600V 120mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4
N-Channel 600V 120mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4
SMALL SIGNAL MOSFETS PG-SOT223-4
MOSFET N-CH 600V 120MA SOT223-4
MOSFET, N-CH, 600V, 0.12A, SOT-223 ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2250555 | 448-BSP135IXTSA1DKR-ND | BSP135IXTSA1 | BSP135IXTSA1 | 40AJ6234 |
| Product Name | MOSFETs | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 600V, 0.12A, Sot-223 Rohs Compliant Infineon |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | SOT223; SOT-223 | TO-261-4, TO-261AA | TO-261-4, TO-261AA | TO-261-4, TO-261AA | TO-3; SOT223 |
| Transistor Technology / Material | MOSFET (Metal Oxide) | ||||
| V(BR)DSS | 600 volts |