Infineon Technologies AG FET, MOSFET Arrays BSD223PH6327XTSA1

Description
Mosfet Array 2 P-Channel (Dual) 20V 390mA 250mW Surface Mount PG-SOT363-6-1
Request a Quote Datasheet
Description
Mosfet Array 2 P-Channel (Dual) 20V 390mA 250mW Surface Mount PG-SOT363-6-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - BSD223PH6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
BSD223PH6327XTSA1TR-ND
FET, MOSFET Arrays BSD223PH6327XTSA1TR-ND
Mosfet Array 2 P-Channel (Dual) 20V 390mA 250mW Surface Mount PG-SOT363-6-1

Mosfet Array 2 P-Channel (Dual) 20V 390mA 250mW Surface Mount PG-SOT363-6-1

Buy Now Datasheet
FET, MOSFET Arrays - BSD223PH6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
BSD223PH6327XTSA1CT-ND
FET, MOSFET Arrays BSD223PH6327XTSA1CT-ND
Mosfet Array 2 P-Channel (Dual) 20V 390mA 250mW Surface Mount PG-SOT363-6-1

Mosfet Array 2 P-Channel (Dual) 20V 390mA 250mW Surface Mount PG-SOT363-6-1

Buy Now Datasheet
FET, MOSFET Arrays - BSD223PH6327XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
BSD223PH6327XTSA1DKR-ND
FET, MOSFET Arrays BSD223PH6327XTSA1DKR-ND
Mosfet Array 2 P-Channel (Dual) 20V 390mA 250mW Surface Mount PG-SOT363-6-1

Mosfet Array 2 P-Channel (Dual) 20V 390mA 250mW Surface Mount PG-SOT363-6-1

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSD223PH6327XTSA1 - 1024360-BSD223PH6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSD223PH6327XTSA1
1024360-BSD223PH6327XTSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSD223PH6327XTSA1 1024360-BSD223PH6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1024360-BSD223PH6327 XTSA1 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-SOT363-6 Maximum Power Dissipation: 250mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 390mA Gate-Source Threshold Voltage: 1.2V @ 1.5μA Max Gate Charge: 0.62nC @ 4.5V Max Input Capacitance: 56pF @ 15V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 390mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1024360-BSD223PH6327XTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-SOT363-6
Maximum Power Dissipation: 250mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 390mA
Gate-Source Threshold Voltage: 1.2V @ 1.5μA
Max Gate Charge: 0.62nC @ 4.5V
Max Input Capacitance: 56pF @ 15V
Maximum Rds On at Id,Vgs: 1.2 Ohm @ 390mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V 0.39A MOSFET Transistor
289-BSD223PH6327XTSA1
20V 0.39A MOSFET Transistor 289-BSD223PH6327XTSA1
MOSFET 2P-CH 20V 0.39A SOT363 Product overview: BSD223PH6327XTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.39A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.39A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BSD223PH6327XTSA 1 can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 20V 0.39A SOT363 Product overview: BSD223PH6327XTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.39A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.39A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BSD223PH6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2500521P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2500521P
MOSFETs 2500521P
Infineon BSD223PH6327XTSA1

Infineon BSD223PH6327XTSA1

Supplier's Site
MOSFETs - 2500520 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2500520
MOSFETs 2500520
Infineon BSD223PH6327XTSA1

Infineon BSD223PH6327XTSA1

Supplier's Site
MOSFETs - 2500521 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2500521
MOSFETs 2500521
Infineon BSD223PH6327XTSA1

Infineon BSD223PH6327XTSA1

Supplier's Site
FET, MOSFET Arrays - BSD223PH6327XTSA1 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
BSD223PH6327XTSA1
FET, MOSFET Arrays BSD223PH6327XTSA1
MOSFET 2P-CH 20V 0.39A SOT363

MOSFET 2P-CH 20V 0.39A SOT363

Supplier's Site Datasheet
Mosfet, P-Ch, 20V, 0.39A, 150Deg C/0.25W; Channel Type Infineon - 12AC9450 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 20V, 0.39A, 150Deg C/0.25W; Channel Type Infineon
12AC9450
Mosfet, P-Ch, 20V, 0.39A, 150Deg C/0.25W; Channel Type Infineon 12AC9450
MOSFET, P-CH, 20V, 0.39A, 150DEG C/0.25W; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:390mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:900mV RoHS Compliant: Yes

MOSFET, P-CH, 20V, 0.39A, 150DEG C/0.25W; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:390mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:900mV RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSD223PH6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSD223PH6327XTSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSD223PH6327XTSA1
MOSFET 2P-CH 20V 0.39A SOT363

MOSFET 2P-CH 20V 0.39A SOT363

Supplier's Site
MOSFET P-Ch DPAK-2

MOSFET P-Ch DPAK-2

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number BSD223PH6327XTSA1TR-ND 1024360-BSD223PH6327XTSA1 289-BSD223PH6327XTSA1 2500521P BSD223PH6327XTSA1 12AC9450 BSD223PH6327XTSA1 BSD223PH6327XTSA1
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSD223PH6327XTSA1 20V 0.39A MOSFET Transistor MOSFETs FET, MOSFET Arrays Mosfet, P-Ch, 20V, 0.39A, 150Deg C/0.25W; Channel Type Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type 6-VSSOP, SC-88, SOT-363 SOT3; PG-SOT363-6 Tape & Reel (TR) SOT-363 6-VSSOP, SC-88, SOT-363 TO-3
Polarity P-Channel P-Channel P-Channel; 2 P-Channel (Dual)
V(BR)DSS 20 volts 20 volts 20 volts
PD 250 milliwatts 250 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data