Win Source Part Number: 1049689-BSL716SNH632
Category: Discrete Semiconductor Products>Transistors
Series: OptiMOS™
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 75 V
Current - Continuous Drain (Id) @ 25°C: 2.5A (Ta)
Rds On (Max) @ Id, Vgs: 150mOhm @ 2.5A, 10V
Vgs(th) (Max) @ Id: 1.8V @ 218µA
Power Dissipation (Max): 2W (Ta)
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: PG-TSOP6-6
Gate Charge (Qg) (Max) @ Vgs: 13.1 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 315 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): MBT35200MT1; NTGS3441PT1G; NTGD3148NT1G; NTGD4169FT1G; BSL215PL6327; SI3442BDV-T1-E3; BSL214NL6327;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: 2156-BSL716SNH6327XT
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
N-Channel 75V 2.5A (Ta) 2W (Ta) Surface Mount PG-TSOP6-6
MOSFET N-CH 75V 2.5A TSOP-6 Product overview: BSL716SNH6327XTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSL716SNH6327XTS
MOSFET N-CH 75V 2.5A TSOP-6
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1049689-BSL716SNH6327XTSA1 | BSL716SNH6327XTSA1-ND | 278-BSL716SNH6327XTSA1 | BSL716SNH6327XTSA1 | BSL716SNH6327XTSA1 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | 75V 2.5A MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | |||
| PD | 2000 milliwatts | 2000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3 | SOT23; SOT-23-6 Thin, TSOT-23-6 | Tape & Reel (TR) | SOT23; SOT-23-6 Thin, TSOT-23-6 |