Infineon Technologies AG Single FETs, MOSFETs BSL307SPH6327XTSA1

Description
P-Channel 30V 5.5A (Ta) 2W (Ta) Surface Mount PG-TSOP-6-1
Request a Quote Datasheet
Description
P-Channel 30V 5.5A (Ta) 2W (Ta) Surface Mount PG-TSOP-6-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - BSL307SPH6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSL307SPH6327XTSA1TR-ND
Single FETs, MOSFETs BSL307SPH6327XTSA1TR-ND
P-Channel 30V 5.5A (Ta) 2W (Ta) Surface Mount PG-TSOP-6-1

P-Channel 30V 5.5A (Ta) 2W (Ta) Surface Mount PG-TSOP-6-1

Buy Now Datasheet
Single FETs, MOSFETs - BSL307SPH6327XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSL307SPH6327XTSA1DKR-ND
Single FETs, MOSFETs BSL307SPH6327XTSA1DKR-ND
P-Channel 30V 5.5A (Ta) 2W (Ta) Surface Mount PG-TSOP-6-1

P-Channel 30V 5.5A (Ta) 2W (Ta) Surface Mount PG-TSOP-6-1

Buy Now Datasheet
Single FETs, MOSFETs - BSL307SPH6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSL307SPH6327XTSA1CT-ND
Single FETs, MOSFETs BSL307SPH6327XTSA1CT-ND
P-Channel 30V 5.5A (Ta) 2W (Ta) Surface Mount PG-TSOP-6-1

P-Channel 30V 5.5A (Ta) 2W (Ta) Surface Mount PG-TSOP-6-1

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSL307SPH6327XTSA1 - 113378-BSL307SPH6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSL307SPH6327XTSA1
113378-BSL307SPH6327XTSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSL307SPH6327XTSA1 113378-BSL307SPH6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 113378-BSL307SPH6327 XTSA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TSOP-6-1 Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 5.5A (Ta) Gate-Source Threshold Voltage: 2V @ 40μA Max Gate Charge: 29nC @ 10V Max Input Capacitance: 805pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 43 mOhm @ 5.5A, 10V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 113378-BSL307SPH6327XTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TSOP-6-1
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 5.5A (Ta)
Gate-Source Threshold Voltage: 2V @ 40μA
Max Gate Charge: 29nC @ 10V
Max Input Capacitance: 805pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 43 mOhm @ 5.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFETs - 2605073 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2605073
MOSFETs 2605073
Infineon BSL307SPH6327XTSA1 MOSFET

Infineon BSL307SPH6327XTSA1 MOSFET

Supplier's Site
MOSFETs - 2605072 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2605072
MOSFETs 2605072
Infineon BSL307SPH6327XTSA1 MOSFET

Infineon BSL307SPH6327XTSA1 MOSFET

Supplier's Site
MOSFETs - 2605073P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2605073P
MOSFETs 2605073P
Infineon BSL307SPH6327XTSA1 MOSFET

Infineon BSL307SPH6327XTSA1 MOSFET

Supplier's Site
 - BSL307SPH6327XTSA1 - Rochester Electronics
Newburyport, MA, United States
Small Signal MosFETs

Small Signal MosFETs

Supplier's Site Datasheet
Singapore, Singapore
30V 5.5A MOSFET Transistor
278-BSL307SPH6327XTSA1
30V 5.5A MOSFET Transistor 278-BSL307SPH6327XTSA1
MOSFET P-CH 30V 5.5A 6TSOP Product overview: BSL307SPH6327XTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSL307SPH6327XTS A1 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 5.5A 6TSOP Product overview: BSL307SPH6327XTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSL307SPH6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSL307SPH6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSL307SPH6327XTSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSL307SPH6327XTSA1
MOSFET P-CH 30V 5.5A 6TSOP

MOSFET P-CH 30V 5.5A 6TSOP

Supplier's Site
MOSFET SMALL SIGNAL+P-CH

MOSFET SMALL SIGNAL+P-CH

Buy Now Datasheet
MOSFET P-CH 30V 5.5A 6TSOP - 376-BSL307SPH6327XTSA1 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 30V 5.5A 6TSOP
376-BSL307SPH6327XTSA1
MOSFET P-CH 30V 5.5A 6TSOP 376-BSL307SPH6327XTSA1
MOSFET P-CH 30V 5.5A 6TSOP

MOSFET P-CH 30V 5.5A 6TSOP

Supplier's Site
Single FETs, MOSFETs - BSL307SPH6327XTSA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSL307SPH6327XTSA1
Single FETs, MOSFETs BSL307SPH6327XTSA1
SMALL SIGNAL MOSFETS

SMALL SIGNAL MOSFETS

Supplier's Site Datasheet
Mosfet, P-Ch, -30V, -5.5A, Tsop-6; Transistor Polarity Infineon - 97Y1256 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -30V, -5.5A, Tsop-6; Transistor Polarity Infineon
97Y1256
Mosfet, P-Ch, -30V, -5.5A, Tsop-6; Transistor Polarity Infineon 97Y1256
MOSFET, P-CH, -30V, -5.5A, TSOP-6; Transistor Polarity:P Channel; Continuous Drain Current Id:-5.5A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.031ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-1.5V; Power RoHS Compliant: Yes

MOSFET, P-CH, -30V, -5.5A, TSOP-6; Transistor Polarity:P Channel; Continuous Drain Current Id:-5.5A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.031ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-1.5V; Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number BSL307SPH6327XTSA1TR-ND 113378-BSL307SPH6327XTSA1 2605073 BSL307SPH6327XTSA1 278-BSL307SPH6327XTSA1 BSL307SPH6327XTSA1 BSL307SPH6327XTSA1 376-BSL307SPH6327XTSA1 BSL307SPH6327XTSA1 97Y1256
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSL307SPH6327XTSA1 MOSFETs 30V 5.5A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET MOSFET P-CH 30V 5.5A 6TSOP Single FETs, MOSFETs Mosfet, P-Ch, -30V, -5.5A, Tsop-6; Transistor Polarity Infineon
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
Package Type SC-74, SOT-457 SOT3; SOT23; PG-TSOP-6-1 TSOP PG-TSOP6-6 Tape & Reel (TR) SC-74, SOT-457 SC-74, SOT-457 TO-3
Transistor Grade / Operating Range Automotive
V(BR)DSS 30 volts 30 volts 30 volts
PD 2000 milliwatts 2 milliwatts 2000 milliwatts 2000 milliwatts
Unlock Full Specs
to access all available technical data