Infineon Technologies AG Single FETs, MOSFETs BSO065N03MSGXUMA1

Description
N-Channel 30V 13A (Ta) 1.56W (Ta) Surface Mount PG-DSO-8
Request a Quote Datasheet
Description
N-Channel 30V 13A (Ta) 1.56W (Ta) Surface Mount PG-DSO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - BSO065N03MSGXUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSO065N03MSGXUMA1TR-ND
Single FETs, MOSFETs BSO065N03MSGXUMA1TR-ND
N-Channel 30V 13A (Ta) 1.56W (Ta) Surface Mount PG-DSO-8

N-Channel 30V 13A (Ta) 1.56W (Ta) Surface Mount PG-DSO-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO065N03MSGXUMA1 - 1024411-BSO065N03MSGXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO065N03MSGXUMA1
1024411-BSO065N03MSGXUMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO065N03MSGXUMA1 1024411-BSO065N03MSGXUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1024411-BSO065N03MSG XUMA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.56W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-DSO-8 Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 13A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 40nC @ 10V Max Input Capacitance: 3100pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.5 mOhm @ 16A, 10V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1024411-BSO065N03MSGXUMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.56W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-DSO-8
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 13A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 40nC @ 10V
Max Input Capacitance: 3100pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6.5 mOhm @ 16A, 10V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
30V 13A MOSFET Transistor - 278-BSO065N03MSGXUMA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 13A MOSFET Transistor
278-BSO065N03MSGXUMA1
30V 13A MOSFET Transistor 278-BSO065N03MSGXUMA1
MOSFET N-CH 30V 13A 8DSO Product overview: BSO065N03MSGXUMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSO065N03MSGXUMA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 13A 8DSO Product overview: BSO065N03MSGXUMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSO065N03MSGXUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSO065N03MSGXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSO065N03MSGXUMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSO065N03MSGXUMA1
MOSFET N-CH 30V 13A 8DSO

MOSFET N-CH 30V 13A 8DSO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BSO065N03MSGXUMA1TR-ND 1024411-BSO065N03MSGXUMA1 278-BSO065N03MSGXUMA1 BSO065N03MSGXUMA1
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO065N03MSGXUMA1 30V 13A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SO-8; SOT3; PG-DSO-8 Tape & Reel (TR) 8-SOIC (0.154, 3.90mm Width)
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFB4410-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 20 dB
View Details
3 suppliers