Infineon Technologies AG 34V 19A 98A MOSFET Transistor BSC883N03MSGATMA1

Description
MOSFET N-CH 34V 19A/98A TDSON Product overview: BSC883N03MSGATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 34V, 19A, 98A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 34V, 19A, 98A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC883N03MSGATMA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 34V 19A/98A TDSON Product overview: BSC883N03MSGATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 34V, 19A, 98A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 34V, 19A, 98A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC883N03MSGATMA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
34V 19A 98A MOSFET Transistor
278-BSC883N03MSGATMA1
34V 19A 98A MOSFET Transistor 278-BSC883N03MSGATMA1
MOSFET N-CH 34V 19A/98A TDSON Product overview: BSC883N03MSGATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 34V, 19A, 98A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 34V, 19A, 98A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC883N03MSGATMA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 34V 19A/98A TDSON Product overview: BSC883N03MSGATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 34V, 19A, 98A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 34V, 19A, 98A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC883N03MSGATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - BSC883N03MSGATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC883N03MSGATMA1TR-ND
Single FETs, MOSFETs BSC883N03MSGATMA1TR-ND
N-Channel 34V 19A (Ta), 98A (Tc) 2.5W (Ta), 57W (Tc) Surface Mount PG-TDSON-8-1

N-Channel 34V 19A (Ta), 98A (Tc) 2.5W (Ta), 57W (Tc) Surface Mount PG-TDSON-8-1

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC883N03MSGATMA1 - 099079-BSC883N03MSGATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC883N03MSGATMA1
099079-BSC883N03MSGATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC883N03MSGATMA1 099079-BSC883N03MSGATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 099079-BSC883N03MSGA TMA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 57W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TDSON-8 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 34V Continuous Drain Current at 25°C: 19A (Ta), 98A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 41nC @ 10V Max Input Capacitance: 3200pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.8 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 099079-BSC883N03MSGATMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 57W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TDSON-8
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 34V
Continuous Drain Current at 25°C: 19A (Ta), 98A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 41nC @ 10V
Max Input Capacitance: 3200pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.8 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSC883N03MSGATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSC883N03MSGATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSC883N03MSGATMA1
MOSFET N-CH 34V 19A/98A TDSON

MOSFET N-CH 34V 19A/98A TDSON

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-BSC883N03MSGATMA1 BSC883N03MSGATMA1TR-ND 099079-BSC883N03MSGATMA1 BSC883N03MSGATMA1
Product Name 34V 19A 98A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC883N03MSGATMA1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2500 milliwatts 2500 to 57000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) 8-PowerTDFN SOT3; PG-TDSON-8 8-PowerTDFN
Unlock Full Specs
to access all available technical data