Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP129 L6906 BSP129 L6906

Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987502-BSP129 L6906 Current Rating: 50 mA Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 240 V Input Capacitance: 108 pF Power Dissipation: 1.8 W Number of Pins: 4 Rise Time: 4.1 ns Fall Time: 4.1 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-261-4 Alternative Parts (Cross-Reference): BSP129L6327HTSA1; BSP88L6327HTSA1; BSP92PL6327HTSA1; IRLM220ATF; PMT200EN,115; BUK7880-55,135BSP129 L6906; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 240 V Max Power Dissipation: 1.8 W Turn-On Delay Time: 4.4 ns Continuous Drain Current (ID): 350 mA Drain to Source Breakdown Voltage: 240 V Turn-Off Delay Time: 22 ns Drain to Source Resistance: 6 Ω Gate to Source Voltage (Vgs): 20 V Rds On Max: 6 Ω
Request a Quote
Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987502-BSP129 L6906 Current Rating: 50 mA Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 240 V Input Capacitance: 108 pF Power Dissipation: 1.8 W Number of Pins: 4 Rise Time: 4.1 ns Fall Time: 4.1 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-261-4 Alternative Parts (Cross-Reference): BSP129L6327HTSA1; BSP88L6327HTSA1; BSP92PL6327HTSA1; IRLM220ATF; PMT200EN,115; BUK7880-55,135BSP129 L6906; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 240 V Max Power Dissipation: 1.8 W Turn-On Delay Time: 4.4 ns Continuous Drain Current (ID): 350 mA Drain to Source Breakdown Voltage: 240 V Turn-Off Delay Time: 22 ns Drain to Source Resistance: 6 Ω Gate to Source Voltage (Vgs): 20 V Rds On Max: 6 Ω
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP129 L6906 - 987502-BSP129 L6906 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP129 L6906
987502-BSP129 L6906
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP129 L6906 987502-BSP129 L6906
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987502-BSP129 L6906 Current Rating: 50 mA Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 240 V Input Capacitance: 108 pF Power Dissipation: 1.8 W Number of Pins: 4 Rise Time: 4.1 ns Fall Time: 4.1 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: TO-261-4 Alternative Parts (Cross-Reference): BSP129L6327HTSA1; BSP88L6327HTSA1; BSP92PL6327HTSA1; IRLM220ATF; PMT200EN,115; BUK7880-55,135BSP129 L6906; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 240 V Max Power Dissipation: 1.8 W Turn-On Delay Time: 4.4 ns Continuous Drain Current (ID): 350 mA Drain to Source Breakdown Voltage: 240 V Turn-Off Delay Time: 22 ns Drain to Source Resistance: 6 Ω Gate to Source Voltage (Vgs): 20 V Rds On Max: 6 Ω

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987502-BSP129 L6906
Current Rating: 50 mA
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 240 V
Input Capacitance: 108 pF
Power Dissipation: 1.8 W
Number of Pins: 4
Rise Time: 4.1 ns
Fall Time: 4.1 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: TO-261-4
Alternative Parts (Cross-Reference): BSP129L6327HTSA1; BSP88L6327HTSA1; BSP92PL6327HTSA1; IRLM220ATF; PMT200EN,115; BUK7880-55,135BSP129L6906;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 240 V
Max Power Dissipation: 1.8 W
Turn-On Delay Time: 4.4 ns
Continuous Drain Current (ID): 350 mA
Drain to Source Breakdown Voltage: 240 V
Turn-Off Delay Time: 22 ns
Drain to Source Resistance: 6 Ω
Gate to Source Voltage (Vgs): 20 V
Rds On Max: 6 Ω

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 987502-BSP129 L6906
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP129 L6906
V(BR)DSS 240 volts
Unlock Full Specs
to access all available technical data