Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO615N BSO615N

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1154810-BSO615N Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management, Motor Drive & Control, Computers & Computer Peripherals
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1154810-BSO615N Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management, Motor Drive & Control, Computers & Computer Peripherals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO615N - 1154810-BSO615N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO615N
1154810-BSO615N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO615N 1154810-BSO615N
Manufacturer: Infineon Technologies Win Source Part Number: 1154810-BSO615N Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management, Motor Drive & Control, Computers & Computer Peripherals

Manufacturer: Infineon Technologies
Win Source Part Number: 1154810-BSO615N
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management, Motor Drive & Control, Computers & Computer Peripherals

Buy Now
FET, MOSFET Arrays - BSO615NINTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
BSO615NINTR-ND
FET, MOSFET Arrays BSO615NINTR-ND
Mosfet Array 2 N-Channel (Dual) 60V 2.6A 2W Surface Mount PG-DSO-8

Mosfet Array 2 N-Channel (Dual) 60V 2.6A 2W Surface Mount PG-DSO-8

Buy Now Datasheet
60V 2.6A MOSFET Transistor - 289-BSO615N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60V 2.6A MOSFET Transistor
289-BSO615N
60V 2.6A MOSFET Transistor 289-BSO615N
MOSFET 2N-CH 60V 2.6A 8DSO Product overview: BSO615N from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BSO615N can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 60V 2.6A 8DSO Product overview: BSO615N from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BSO615N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1154810-BSO615N BSO615NINTR-ND 289-BSO615N
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO615N FET, MOSFET Arrays 60V 2.6A MOSFET Transistor
Package Type SOT3 "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
MOSFETs - 2442909 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-247; TO-247
View Details
5 suppliers
0.03 - 3 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF2965-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 18 dB
View Details
4 suppliers