MOSFET N/P-CH 60V 3A/2A 8DSO Product overview: BSO612CV from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3A, 2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BSO612CV can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1154805-BSO612CV
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Mosfet Array N and P-Channel 60V 3A, 2A 2W Surface Mount PG-DSO-8
MOSFET N/P-CH 60V 3A/2A 8DSO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Transistors | RF Transistors |
| Product Number | 289-BSO612CV | 1154805-BSO612CV | BSO612CVINTR-ND | BSO612CV |
| Product Name | 60V 3A 2A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO612CV | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| TJ | -55 to 150 C (-67 to 302 F) |