Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSL806NL6327HTSA1 BSL806NL6327HTSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1024404-BSL806NL6327 HTSA1 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TSOP6-6 Maximum Power Dissipation: 500mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.3A Gate-Source Threshold Voltage: 750mV @ 11μA Max Gate Charge: 1.7nC @ 2.5V Max Input Capacitance: 259pF @ 10V Maximum Rds On at Id,Vgs: 57 mOhm @ 2.3A, 2.5V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1024404-BSL806NL6327 HTSA1 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TSOP6-6 Maximum Power Dissipation: 500mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.3A Gate-Source Threshold Voltage: 750mV @ 11μA Max Gate Charge: 1.7nC @ 2.5V Max Input Capacitance: 259pF @ 10V Maximum Rds On at Id,Vgs: 57 mOhm @ 2.3A, 2.5V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSL806NL6327HTSA1 - 1024404-BSL806NL6327HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSL806NL6327HTSA1
1024404-BSL806NL6327HTSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSL806NL6327HTSA1 1024404-BSL806NL6327HTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1024404-BSL806NL6327 HTSA1 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TSOP6-6 Maximum Power Dissipation: 500mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.3A Gate-Source Threshold Voltage: 750mV @ 11μA Max Gate Charge: 1.7nC @ 2.5V Max Input Capacitance: 259pF @ 10V Maximum Rds On at Id,Vgs: 57 mOhm @ 2.3A, 2.5V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1024404-BSL806NL6327HTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TSOP6-6
Maximum Power Dissipation: 500mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.3A
Gate-Source Threshold Voltage: 750mV @ 11μA
Max Gate Charge: 1.7nC @ 2.5V
Max Input Capacitance: 259pF @ 10V
Maximum Rds On at Id,Vgs: 57 mOhm @ 2.3A, 2.5V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V 2.3A MOSFET Transistor
289-BSL806NL6327HTSA1
20V 2.3A MOSFET Transistor 289-BSL806NL6327HTSA1
MOSFET 2N-CH 20V 2.3A TSOP6-6 Product overview: BSL806NL6327HTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BSL806NL6327HTSA 1 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 20V 2.3A TSOP6-6 Product overview: BSL806NL6327HTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BSL806NL6327HTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - BSL806NL6327HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
BSL806NL6327HTSA1TR-ND
FET, MOSFET Arrays BSL806NL6327HTSA1TR-ND
Mosfet Array 2 N-Channel (Dual) 20V 2.3A 500mW Surface Mount PG-TSOP6-6

Mosfet Array 2 N-Channel (Dual) 20V 2.3A 500mW Surface Mount PG-TSOP6-6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSL806NL6327HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSL806NL6327HTSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSL806NL6327HTSA1
MOSFET 2N-CH 20V 2.3A TSOP6-6

MOSFET 2N-CH 20V 2.3A TSOP6-6

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1024404-BSL806NL6327HTSA1 289-BSL806NL6327HTSA1 BSL806NL6327HTSA1TR-ND BSL806NL6327HTSA1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSL806NL6327HTSA1 20V 2.3A MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
V(BR)DSS 20 volts 20 volts
PD 500 milliwatts 500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB860-E - 855129-2SB860-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF2903ZS - 862655-AUIRF2903ZS - Win Source Electronics
Specs
Polarity N-Channel
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-263; SOT3; D2PAK
View Details
4 suppliers
400 Watt, 48 Volt, 1.8 - 2.2 GHz GaN RF Power Transistor - QPD2195 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19.1 dB
View Details