Infineon Technologies AG 50V 3.8A MOSFET Transistor BSP319 E6327

Description
Trans MOSFET N-CH 50V 3.8A 4-Pin(3+Tab) SOT-223 T/R Product overview: BSP319 E6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 3.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP319 E6327 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH 50V 3.8A 4-Pin(3+Tab) SOT-223 T/R Product overview: BSP319 E6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 3.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP319 E6327 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 3.8A MOSFET Transistor
278-BSP319 E6327
50V 3.8A MOSFET Transistor 278-BSP319 E6327
Trans MOSFET N-CH 50V 3.8A 4-Pin(3+Tab) SOT-223 T/R Product overview: BSP319 E6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 3.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP319 E6327 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 50V 3.8A 4-Pin(3+Tab) SOT-223 T/R Product overview: BSP319 E6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 3.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP319 E6327 can be used for catalog matching and distributor lookup.

Supplier's Site
FETs - Single - BSP319 E6327 - 83229-BSP319 E6327 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - BSP319 E6327
83229-BSP319 E6327
FETs - Single - BSP319 E6327 83229-BSP319 E6327
Manufacturer: Infineon Technologies Win Source Part Number: 83229-BSP319 E6327 Family Name: BSP319 Alternative Parts (Cross-Reference): BSP319; Introduction Date: October 15, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 83229-BSP319 E6327
Family Name: BSP319
Alternative Parts (Cross-Reference): BSP319;
Introduction Date: October 15, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-BSP319 E6327 83229-BSP319 E6327
Product Name 50V 3.8A MOSFET Transistor FETs - Single - BSP319 E6327
Package Type SOT3
Unlock Full Specs
to access all available technical data