Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO150N03MD G BSO150N03MD G

Description
Manufacturer: Infineon Technologies Win Source Part Number: 012128-BSO150N03MD G Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-DSO-8 Maximum Power Dissipation: 1.4W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 8A Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 17nC @ 10V Max Input Capacitance: 1300pF @ 15V Maximum Rds On at Id,Vgs: 15 mOhm @ 9.3A, 10V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 012128-BSO150N03MD G Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-DSO-8 Maximum Power Dissipation: 1.4W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 8A Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 17nC @ 10V Max Input Capacitance: 1300pF @ 15V Maximum Rds On at Id,Vgs: 15 mOhm @ 9.3A, 10V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO150N03MD G - 012128-BSO150N03MD G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO150N03MD G
012128-BSO150N03MD G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO150N03MD G 012128-BSO150N03MD G
Manufacturer: Infineon Technologies Win Source Part Number: 012128-BSO150N03MD G Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-DSO-8 Maximum Power Dissipation: 1.4W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 8A Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 17nC @ 10V Max Input Capacitance: 1300pF @ 15V Maximum Rds On at Id,Vgs: 15 mOhm @ 9.3A, 10V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 012128-BSO150N03MD G
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-DSO-8
Maximum Power Dissipation: 1.4W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 8A
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 17nC @ 10V
Max Input Capacitance: 1300pF @ 15V
Maximum Rds On at Id,Vgs: 15 mOhm @ 9.3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 9.3A MOSFET Transistor
2088-BSO150N03MD G
30V 9.3A MOSFET Transistor 2088-BSO150N03MD G
MOSFETs N-Ch 30V 9.3A DSO-8 OptiMOS 3M Product overview: BSO150N03MD G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.3A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSO150N03MD G can be used for catalog matching and distributor lookup.

MOSFETs N-Ch 30V 9.3A DSO-8 OptiMOS 3M Product overview: BSO150N03MD G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.3A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSO150N03MD G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistors BSO150N03MD G
MOSFET N-Ch 30V 9.3A DSO-8 OptiMOS 3M

MOSFET N-Ch 30V 9.3A DSO-8 OptiMOS 3M

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 30V 9.3A DSO-8 OptiMOS 3M

MOSFET N-Ch 30V 9.3A DSO-8 OptiMOS 3M

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 012128-BSO150N03MD G 2088-BSO150N03MD G BSO150N03MD G BSO150N03MD G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO150N03MD G 30V 9.3A MOSFET Transistor Transistors MOSFET
Polarity N-Channel N-Channel
V(BR)DSS 30 volts
PD 1400 milliwatts 2 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF7484Q-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
60 V, dual N-channel Trench MOSFET - 2N7002HSX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 320000 milliamps
View Details
5 suppliers
QUAD/DUAL N-CHANNEL MATCHED PAIR MOSFET ARRAY - ALD1116SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers
CSD16340Q3 25V, N Channel NexFET? Power MOSFET - CSD16340Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0055 ohms
View Details
8 suppliers