Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 965379-BSO330N02K G
Packaging: Digi-Reel®
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 20 V
Input Capacitance: 730 pF
Power Dissipation: 2.5 W
Number of Pins: 8
Rise Time: 16.8 ns
Fall Time: 2.8 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
REACH SVHC: No SVHC
Max Power Dissipation: 1.4 W
Turn-On Delay Time: 7.4 ns
Continuous Drain Current (ID): 5.4 A
Drain to Source Breakdown Voltage: 20 V
Turn-Off Delay Time: 13.4 ns
Drain to Source Resistance: 30 mΩ
Gate to Source Voltage (Vgs): 12 V
Rds On Max: 30 mΩ
Nominal Vgs: 950 mV
Threshold Voltage: 950 mV
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 965379-BSO330N02K G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO330N02K G |
| V(BR)DSS | 20 volts |
| rDS(on) | 0.0300 ohms |
| PD | 2500 milliwatts |