Manufacturer: Infineon Technologies
Win Source Part Number: 237285-BSP149 H6327
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: BSP149
Alternative Parts (Cross-Reference): BSP149; BSP149-T&R; BSP149E6327; BSP149L6327XT;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
MOSFETs N-Ch 200V 660mA SOT-223-3 Product overview: BSP149 H6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 660mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 660mA, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSP149 H6327 can be used for catalog matching and distributor lookup.
MOSFET N-Ch 200V 660mA SOT-223-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 237285-BSP149 H6327 | 2088-BSP149 H6327 | BSP149 H6327 |
| Product Name | Discrete Semiconductor Products | 200V 660mA MOSFET Transistor | MOSFET |
| Package Type | SOT3 | Reel | |
| Polarity | N-Channel | ||
| MOSFET Operating Mode | Depletion |