Manufacturer: Infineon Technologies
Win Source Part Number: 237317-BSP324 L6327
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: BSP324
Alternative Parts (Cross-Reference): BSP324; BSP324L6327XT; BSP324-T&R; BSP324H6327;
Introduction Date: September 01, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Trans MOSFET N-CH 400V 0.17A Automotive AEC-Q101 4-Pin(3+Tab) SOT-223 T/R Product overview: BSP324 L6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 400V, 0.17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 400V, 0.17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP324 L6327 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 237317-BSP324 L6327 | 278-BSP324 L6327 |
| Product Name | Discrete Semiconductor Products | Automotive 400V 0.17A MOSFET Transistor |
| Package Type | SOT3 | Tape and Reel |
| MOSFET Operating Mode | Enhancement | |
| V(BR)DSS | 400 volts |