Manufacturer: Infineon Technologies
Win Source Part Number: 237243-BSL215C L6327
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: BSL215C
Alternative Parts (Cross-Reference): SI3585DV-T3; Si3585DV; Si3585DV-E3; Si3585DV-T1-GE3;
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Trans MOSFET N/P-CH 20V 1.5A Automotive 6-Pin TSOP T/R Product overview: BSL215C L6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 20V, 1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSL215C L6327 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 237243-BSL215C L6327 | 278-BSL215C L6327 |
| Product Name | Discrete Semiconductor Products | Automotive 20V 1.5A MOSFET Transistor |
| Package Type | SOT3 |