Infineon Technologies AG 30V 7.7A MOSFET Transistor BSO220N03MD G

Description
MOSFETs N-Ch 30V 7.7A DSO-8 OptiMOS 3M Product overview: BSO220N03MD G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.7A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSO220N03MD G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs N-Ch 30V 7.7A DSO-8 OptiMOS 3M Product overview: BSO220N03MD G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.7A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSO220N03MD G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 7.7A MOSFET Transistor
2088-BSO220N03MD G
30V 7.7A MOSFET Transistor 2088-BSO220N03MD G
MOSFETs N-Ch 30V 7.7A DSO-8 OptiMOS 3M Product overview: BSO220N03MD G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.7A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSO220N03MD G can be used for catalog matching and distributor lookup.

MOSFETs N-Ch 30V 7.7A DSO-8 OptiMOS 3M Product overview: BSO220N03MD G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.7A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSO220N03MD G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO220N03MD G - 012129-BSO220N03MD G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO220N03MD G
012129-BSO220N03MD G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO220N03MD G 012129-BSO220N03MD G
Manufacturer: Infineon Technologies Win Source Part Number: 012129-BSO220N03MD G Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Family Name: BSO220N03MD Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-DSO-8 Maximum Power Dissipation: 1.4W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6A Gate-Source Threshold Voltage: 2.1V @ 250μA Max Gate Charge: 10nC @ 10V Max Input Capacitance: 800pF @ 15V Maximum Rds On at Id,Vgs: 22 mOhm @ 7.7A, 10V Alternative Parts (Cross-Reference): Si4834DY-E3; SI4804bdy; Si4804BDY-T1-E3; Si4804BDY-E3; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 012129-BSO220N03MD G
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: BSO220N03MD
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-DSO-8
Maximum Power Dissipation: 1.4W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6A
Gate-Source Threshold Voltage: 2.1V @ 250μA
Max Gate Charge: 10nC @ 10V
Max Input Capacitance: 800pF @ 15V
Maximum Rds On at Id,Vgs: 22 mOhm @ 7.7A, 10V
Alternative Parts (Cross-Reference): Si4834DY-E3; SI4804bdy; Si4804BDY-T1-E3; Si4804BDY-E3;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 30V 7.7A DSO-8 OptiMOS 3M

MOSFET N-Ch 30V 7.7A DSO-8 OptiMOS 3M

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-BSO220N03MD G 012129-BSO220N03MD G BSO220N03MD G
Product Name 30V 7.7A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO220N03MD G MOSFET
Polarity N-Channel N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0090 kS
PD 2 milliwatts 1400 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 960555-EFC4C002NLTDG - Win Source Electronics
Specs
Polarity N-Channel
TJ 150 C (302 F)
Package Type SOT3
View Details
QUAD/DUAL ELECTRICALLY PROGRAMMABLE ANALOG DEVICE (EPAD™) - ALD1108EPCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode E-trimmable, quad as dual pair, common source
V(BR)DSS 10 volts
View Details
2 suppliers
30 V, P-channel Trench MOSFET - BUK6Y19-30PX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS -30 volts
IDSS -45000 milliamps
View Details
7 suppliers
MOSFETs - 1697446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details