Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSL307SP BSL307SP

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1154752-BSL307SP Manufacturer Homepage: www.infineon.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1154752-BSL307SP Manufacturer Homepage: www.infineon.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSL307SP - 1154752-BSL307SP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSL307SP
1154752-BSL307SP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSL307SP 1154752-BSL307SP
Manufacturer: Infineon Technologies Win Source Part Number: 1154752-BSL307SP Manufacturer Homepage: www.infineon.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1154752-BSL307SP
Manufacturer Homepage: www.infineon.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now
Single FETs, MOSFETs - BSL307SPINTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSL307SPINTR-ND
Single FETs, MOSFETs BSL307SPINTR-ND
P-Channel 30V 5.5A (Ta) 2W (Ta) Surface Mount PG-TSOP6-6

P-Channel 30V 5.5A (Ta) 2W (Ta) Surface Mount PG-TSOP6-6

Buy Now Datasheet
Singapore, Singapore
30V 5.5A MOSFET Transistor
278-BSL307SP
30V 5.5A MOSFET Transistor 278-BSL307SP
MOSFET P-CH 30V 5.5A TSOP-6 Product overview: BSL307SP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSL307SP can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 5.5A TSOP-6 Product overview: BSL307SP from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSL307SP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSL307SP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSL307SP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSL307SP
MOSFET P-CH 30V 5.5A TSOP-6

MOSFET P-CH 30V 5.5A TSOP-6

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1154752-BSL307SP BSL307SPINTR-ND 278-BSL307SP BSL307SP
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSL307SP Single FETs, MOSFETs 30V 5.5A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 SOT23; SOT-23-6 Thin, TSOT-23-6 Tape & Reel (TR) SOT23; SOT-23-6 Thin, TSOT-23-6
Polarity P-Channel
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
100V 75A MOSFET Transistor - 278-AUIRFS4310TRL - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
View Details
5 suppliers
DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers