Manufacturer: Infineon Technologies
Category: Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Series: SIPMOS®
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Last Time Buy
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 200 V
Rds On (Max) @ Id, Vgs: 1.8Ohm @ 660mA, 10V
Power Dissipation (Max): 1.8W (Ta)
Operating Temperature: Operating Temperature
N-Channel 200V 660mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4
N-Channel 200V 660mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4
MOSFET N-CH 200V 660MA SOT223-4 Product overview: BSP149H6906XTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 660MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 660MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP149H6906XTSA1
MOSFET N-CH 200V 660MA SOT223-4
MOSFET N-Ch 200V 140mA SOT-223-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | BSP149H6906XTSA1TR-ND | 278-BSP149H6906XTSA1 | 2500532 | BSP149H6906XTSA1 | BSP149H6906XTSA1 | |
| Product Name | Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs | Single FETs, MOSFETs | 200V 660MA MOSFET Transistor | MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | |||
| PD | 1800 milliwatts | 1.8 milliwatts | ||||
| Package Type | SOT3 | TO-261-4, TO-261AA | Tape & Reel (TR) | SOT223; SOT-223 | TO-261-4, TO-261AA | |
| Transistor Grade / Operating Range | Automotive | |||||
| MOSFET Operating Mode | Depletion |