Infineon Technologies AG MOSFETs BSP297H6327XTSA1

Description
MOSFET N-Ch 660mA 200V SIPMOS SOT223
Request a Quote Datasheet
Description
MOSFET N-Ch 660mA 200V SIPMOS SOT223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 8269272 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8269272
MOSFETs 8269272
MOSFET N-Ch 660mA 200V SIPMOS SOT223

MOSFET N-Ch 660mA 200V SIPMOS SOT223

Supplier's Site
MOSFETs - 8269272P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8269272P
MOSFETs 8269272P
MOSFET N-Ch 660mA 200V SIPMOS SOT223

MOSFET N-Ch 660mA 200V SIPMOS SOT223

Supplier's Site
MOSFETs - 9110929 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9110929
MOSFETs 9110929
MOSFET N-Ch 660mA 200V SIPMOS SOT223

MOSFET N-Ch 660mA 200V SIPMOS SOT223

Supplier's Site
Singapore, Singapore
200V 660MA MOSFET Transistor
278-BSP297H6327XTSA1
200V 660MA MOSFET Transistor 278-BSP297H6327XTSA1
MOSFET N-CH 200V 660MA SOT223-4 Product overview: BSP297H6327XTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 660MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 660MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP297H6327XTSA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 660MA SOT223-4 Product overview: BSP297H6327XTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 660MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 660MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP297H6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP297H6327XTSA1 - 136769-BSP297H6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP297H6327XTSA1
136769-BSP297H6327XTSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP297H6327XTSA1 136769-BSP297H6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 136769-BSP297H6327XT SA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.8W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-SOT223-4 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 660mA (Ta) Gate-Source Threshold Voltage: 1.8V @ 400μA Max Gate Charge: 16.1nC @ 10V Max Input Capacitance: 357pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.8 Ohm @ 660mA, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 136769-BSP297H6327XTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.8W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-SOT223-4
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 660mA (Ta)
Gate-Source Threshold Voltage: 1.8V @ 400μA
Max Gate Charge: 16.1nC @ 10V
Max Input Capacitance: 357pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.8 Ohm @ 660mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - BSP297H6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSP297H6327XTSA1TR-ND
Single FETs, MOSFETs BSP297H6327XTSA1TR-ND
N-Channel 200V 660mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4

N-Channel 200V 660mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4

Buy Now Datasheet
Single FETs, MOSFETs - BSP297H6327XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSP297H6327XTSA1DKR-ND
Single FETs, MOSFETs BSP297H6327XTSA1DKR-ND
N-Channel 200V 660mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4

N-Channel 200V 660mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4

Buy Now Datasheet
Single FETs, MOSFETs - BSP297H6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSP297H6327XTSA1CT-ND
Single FETs, MOSFETs BSP297H6327XTSA1CT-ND
N-Channel 200V 660mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4

N-Channel 200V 660mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4

Buy Now Datasheet
Mosfet, N-Ch, 200V, 0.66A, Sot-223; Channel Type Infineon - 68AC4416 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 200V, 0.66A, Sot-223; Channel Type Infineon
68AC4416
Mosfet, N-Ch, 200V, 0.66A, Sot-223; Channel Type Infineon 68AC4416
MOSFET, N-CH, 200V, 0.66A, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:660mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.4V RoHS Compliant: Yes

MOSFET, N-CH, 200V, 0.66A, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:660mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.4V RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - BSP297H6327XTSA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSP297H6327XTSA1
Single FETs, MOSFETs BSP297H6327XTSA1
MOSFET N-CH 200V 660MA SOT223-4

MOSFET N-CH 200V 660MA SOT223-4

Supplier's Site Datasheet
Trans MOSFET N-CH 200V 0.66A Automotive 4-Pin(3+Tab) SOT-223 T/R - 376-BSP297H6327XTSA1 - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 200V 0.66A Automotive 4-Pin(3+Tab) SOT-223 T/R
376-BSP297H6327XTSA1
Trans MOSFET N-CH 200V 0.66A Automotive 4-Pin(3+Tab) SOT-223 T/R 376-BSP297H6327XTSA1
Trans MOSFET N-CH 200V 0.66A Automotive 4-Pin(3+Tab) SOT-223 T/R

Trans MOSFET N-CH 200V 0.66A Automotive 4-Pin(3+Tab) SOT-223 T/R

Supplier's Site
MOSFET N-Ch 200V 660mA SOT-223-3

MOSFET N-Ch 200V 660mA SOT-223-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSP297H6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSP297H6327XTSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSP297H6327XTSA1
MOSFET N-CH 200V 660MA SOT223-4

MOSFET N-CH 200V 660MA SOT223-4

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 8269272 8269272P 278-BSP297H6327XTSA1 136769-BSP297H6327XTSA1 BSP297H6327XTSA1TR-ND 68AC4416 BSP297H6327XTSA1 376-BSP297H6327XTSA1 BSP297H6327XTSA1 BSP297H6327XTSA1
Product Name MOSFETs MOSFETs 200V 660MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP297H6327XTSA1 Single FETs, MOSFETs Mosfet, N-Ch, 200V, 0.66A, Sot-223; Channel Type Infineon Single FETs, MOSFETs Trans MOSFET N-CH 200V 0.66A Automotive 4-Pin(3+Tab) SOT-223 T/R MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement Enhancement; ENHANCEMENT MODE
Package Type SOT223; Sot-223 SOT223; SOT-223 Tape & Reel (TR) SOT3; PG-SOT223-4 TO-261-4, TO-261AA TO-3; SOT223 TO-261-4, TO-261AA Surface Mount
Number of units in IC 1 1
V(BR)DSS 200 volts 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data