Infineon Technologies AG MOSFET BSD235CH6327XT

Description
MOSFET N and P-Ch 20V 950mA -530mA SOT-363-6
Description
MOSFET N and P-Ch 20V 950mA -530mA SOT-363-6
Datasheet
Datasheet Summary
Powered by GS/AI

The BSD235C is a complementary P- and N-channel Enhancement Mode MOSFET in a PG-SOT-363 package, designed for low-voltage switching applications. It has a drain-source voltage rating of ±20 V, continuous drain currents of -0.53 A and 0.95 A for P and N channels respectively, and a power dissipation of 0.5 W at 25 °C. Both transistors are avalanche-rated with single-pulse energy ratings of 1.4 mJ and 1.6 mJ, and operate within a temperature range of -55 °C to 150 °C. The device is qualified to AEC-Q101, RoHS compliant, and halogen-free per IEC61249-2-21. Thermal resistance is 250 K/W on a minimal footprint PCB. Gate threshold voltage ranges from -1.2 V to -0.6 V for the P-channel and 0.7 V to 1.2 V for the N-channel.

Datasheet Summary
Powered by GS/AI

The BSD235C is a complementary P- and N-channel Enhancement Mode MOSFET in a PG-SOT-363 package, designed for low-voltage switching applications. It has a drain-source voltage rating of ±20 V, continuous drain currents of -0.53 A and 0.95 A for P and N channels respectively, and a power dissipation of 0.5 W at 25 °C. Both transistors are avalanche-rated with single-pulse energy ratings of 1.4 mJ and 1.6 mJ, and operate within a temperature range of -55 °C to 150 °C. The device is qualified to AEC-Q101, RoHS compliant, and halogen-free per IEC61249-2-21. Thermal resistance is 250 K/W on a minimal footprint PCB. Gate threshold voltage ranges from -1.2 V to -0.6 V for the P-channel and 0.7 V to 1.2 V for the N-channel.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET N and P-Ch 20V 950mA -530mA SOT-363-6

MOSFET N and P-Ch 20V 950mA -530mA SOT-363-6

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number BSD235CH6327XT
Product Name MOSFET
Unlock Full Specs
to access all available technical data