N-channel MOSFET for switching applications in SOT-223 package with 240 V drain-source breakdown voltage, 0.35 A continuous drain current, and 4.9 Ω typical on-state resistance at 10 V gate-source voltage. Rated for junction temperatures from -55 to +150 °C, with thermal resistance from junction to solder point of 25 K/W and R DS(on) increasing with temperature. Meets AEC-Q101 qualification and is RoHS compliant. Reverse diode continuous forward current is 0.35 A with reverse recovery time up to 82 ns. Gate-source voltage rating is ±20 V, and ESD classification is HBM Class 1A.
MOSFET N-Ch 240V 350mA SOT-223-3
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | BSP88 H6327 |
| Product Name | MOSFET |