Infineon Technologies AG Single FETs, MOSFETs BSP296 E6433

Description
N-Channel 100V 1.1A (Ta) 1.79W (Ta) Surface Mount PG-SOT223-4
Request a Quote Datasheet
Description
N-Channel 100V 1.1A (Ta) 1.79W (Ta) Surface Mount PG-SOT223-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - BSP296E6433-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSP296E6433-ND
Single FETs, MOSFETs BSP296E6433-ND
N-Channel 100V 1.1A (Ta) 1.79W (Ta) Surface Mount PG-SOT223-4

N-Channel 100V 1.1A (Ta) 1.79W (Ta) Surface Mount PG-SOT223-4

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP296 E6433 - 201411-BSP296 E6433 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP296 E6433
201411-BSP296 E6433
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP296 E6433 201411-BSP296 E6433
Manufacturer: Infineon Technologies Win Source Part Number: 201411-BSP296 E6433 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.79W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-SOT223-4 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 1.1A (Ta) Gate-Source Threshold Voltage: 1.8V @ 400μA Max Gate Charge: 17.2nC @ 10V Max Input Capacitance: 364pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 700 mOhm @ 1.1A, 10V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 201411-BSP296 E6433
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.79W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-SOT223-4
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 1.1A (Ta)
Gate-Source Threshold Voltage: 1.8V @ 400μA
Max Gate Charge: 17.2nC @ 10V
Max Input Capacitance: 364pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 700 mOhm @ 1.1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
Singapore, Singapore
100V 1.1A MOSFET Transistor
278-BSP296 E6433
100V 1.1A MOSFET Transistor 278-BSP296 E6433
MOSFET N-CH 100V 1.1A SOT223-4 Product overview: BSP296 E6433 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP296 E6433 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 1.1A SOT223-4 Product overview: BSP296 E6433 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP296 E6433 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number BSP296E6433-ND 201411-BSP296 E6433 278-BSP296 E6433
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP296 E6433 100V 1.1A MOSFET Transistor
Polarity N-Channel N-Channel; N-Channel
Package Type TO-261-4, TO-261AA SOT3; PG-SOT223-4 Tape & Reel (TR)
Transistor Grade / Operating Range Automotive
V(BR)DSS 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Gate Drivers - LM27222MX - 090206-LM27222MX - Win Source Electronics
Specs
Polarity N-Channel
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3; 8-SOIC
View Details
40V 75A DPAK MOSFET Transistor - 278-BUK725R0-40C,118 - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
PD 157000 milliwatts
View Details
4 suppliers
PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE ZERO THRESHOLD™ MATCHED PAIR - ALD210800ASCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
4 suppliers