N-Channel 30V 12.7A (Ta) 2.5W (Ta) Surface Mount PG-DSO-8
MOSFET N-CH 30V 12.7A 8SO Product overview: BSO4822 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSO4822 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 126235-BSO4822
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 12.7A (Ta)
Gate-Source Threshold Voltage: 2V @ 55μA
Max Gate Charge: 26.2nC @ 5V
Max Input Capacitance: 1640pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 10 mOhm @ 12.7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
MOSFET N-CH 30V 12.7A 8SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | BSO4822INTR-ND | 278-BSO4822 | 126235-BSO4822 | BSO4822 |
| Product Name | Single FETs, MOSFETs | 30V 12.7A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO4822 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | SOT3; 8-SO | 8-SOIC (0.154, 3.90mm Width) |
| PD | 2500 milliwatts | 2500 milliwatts |