BSP149 is an N-channel depletion mode MOSFET for general-purpose switching, rated for 200 V drain-source voltage and 0.14 A continuous drain current. It is packaged in a PG-SOT223 case with a thermal resistance from junction to solder point of 25 K/W. The device operates from -55 to 150 °C and meets AEC-Q101 qualification standards. It is RoHS compliant and halogen-free according to IEC 61249-2-21. Drain-source on-state resistance is specified up to 3.5 Ω at 70 mA, with transconductance up to 0.8 S. The part is supplied in tape and reel packaging at 1,000 pcs/reel.
MOSFET N-Ch 200V 140mA SOT-223-3
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | BSP149 H6906 |
| Product Name | MOSFET |