Infineon Technologies AG FET, MOSFET Arrays BSL207NH6327XTSA1

Description
Dual N-Channel Small Signal 20 V MOSFET in TSOP-6 package
Request a Quote Datasheet
Description
Dual N-Channel Small Signal 20 V MOSFET in TSOP-6 package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BSL207NH6327XTSA1 - Rochester Electronics
Newburyport, MA, United States
Dual N-Channel Small Signal 20 V MOSFET in TSOP-6 package

Dual N-Channel Small Signal 20 V MOSFET in TSOP-6 package

Supplier's Site Datasheet
FET, MOSFET Arrays - BSL207NH6327XTSA1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
BSL207NH6327XTSA1-ND
FET, MOSFET Arrays BSL207NH6327XTSA1-ND
Mosfet Array 2 N-Channel (Dual) 20V 2.1A 500mW Surface Mount PG-TSOP-6-1

Mosfet Array 2 N-Channel (Dual) 20V 2.1A 500mW Surface Mount PG-TSOP-6-1

Buy Now Datasheet
Singapore, Singapore
20V 2.1A MOSFET Transistor
289-BSL207NH6327XTSA1
20V 2.1A MOSFET Transistor 289-BSL207NH6327XTSA1
MOSFET 2N-CH 20V 2.1A 6TSOP Product overview: BSL207NH6327XTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BSL207NH6327XTSA 1 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 20V 2.1A 6TSOP Product overview: BSL207NH6327XTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BSL207NH6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSL207NH6327XTSA1 - 1024383-BSL207NH6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSL207NH6327XTSA1
1024383-BSL207NH6327XTSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSL207NH6327XTSA1 1024383-BSL207NH6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1024383-BSL207NH6327 XTSA1 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate, 2.5V Drive Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TSOP-6-1 Maximum Power Dissipation: 500mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.1A Gate-Source Threshold Voltage: 1.2V @ 11μA Max Gate Charge: 2.1nC @ 4.5V Max Input Capacitance: 419pF @ 10V Maximum Rds On at Id,Vgs: 70 mOhm @ 2.1A, 4.5V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1024383-BSL207NH6327XTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate, 2.5V Drive
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TSOP-6-1
Maximum Power Dissipation: 500mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.1A
Gate-Source Threshold Voltage: 1.2V @ 11μA
Max Gate Charge: 2.1nC @ 4.5V
Max Input Capacitance: 419pF @ 10V
Maximum Rds On at Id,Vgs: 70 mOhm @ 2.1A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFET SMALL SIGNAL+P-CH

MOSFET SMALL SIGNAL+P-CH

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSL207NH6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSL207NH6327XTSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSL207NH6327XTSA1
MOSFET 2N-CH 20V 2.1A 6TSOP

MOSFET 2N-CH 20V 2.1A 6TSOP

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category RF MOSFET Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BSL207NH6327XTSA1 BSL207NH6327XTSA1-ND 289-BSL207NH6327XTSA1 1024383-BSL207NH6327XTSA1 BSL207NH6327XTSA1 BSL207NH6327XTSA1
Product Name FET, MOSFET Arrays 20V 2.1A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSL207NH6327XTSA1 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Package Type TSOP6-6 SC-74, SOT-457 Tape & Reel (TR) SOT3; PG-TSOP-6-1 Automotive
Packing Method Tape Reel; Tape & Reel Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data