BSP129 H6906 is an N-channel depletion mode MOSFET in a PG-SOT223 package, rated for a drain-source voltage of 240 V and a continuous drain current of 0.35 A at 25 °C. It features a maximum on-state resistance of 6 Ω at 0.35 A and 10 V gate-source voltage, and is qualified to AEC-Q101 with RoHS compliance and halogen-free conformity per IEC 61249-2-21. The device supports a dv/dt rating of 6 kV/µs and operates over a junction temperature range of -55 °C to 150 °C. Thermal resistance from junction to solder point is 25 K/W. The part includes integrated reverse diode with continuous forward current of 0.35 A and reverse recovery time of up to 80 ns.
MOSFET N-Ch 240V 50mA SOT-223-3
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | BSP129 H6906 |
| Product Name | MOSFET |