Infineon Technologies AG Automotive 100V 0.37A MOSFET Transistor BSP123

Description
Trans MOSFET N-CH 100V 0.37A Automotive 4-Pin(3+Tab) SOT-223 Product overview: BSP123 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 0.37A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 100V, 0.37A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP123 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH 100V 0.37A Automotive 4-Pin(3+Tab) SOT-223 Product overview: BSP123 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 0.37A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 100V, 0.37A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP123 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 100V 0.37A MOSFET Transistor
278-BSP123
Automotive 100V 0.37A MOSFET Transistor 278-BSP123
Trans MOSFET N-CH 100V 0.37A Automotive 4-Pin(3+Tab) SOT-223 Product overview: BSP123 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 0.37A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 100V, 0.37A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP123 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 100V 0.37A Automotive 4-Pin(3+Tab) SOT-223 Product overview: BSP123 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100V, 0.37A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 100V, 0.37A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP123 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 237283-BSP123 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
237283-BSP123
Discrete Semiconductor Products 237283-BSP123
Manufacturer: Infineon Technologies Win Source Part Number: 237283-BSP123 Category: Discrete Semiconductor Products Family: FETs - Single Family Name: BSP123 Alternative Parts (Cross-Reference): BSP123GEG; BSP123L6327; BSP123E6327; BSP123L6327XT; Introduction Date: October 15, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 237283-BSP123
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: BSP123
Alternative Parts (Cross-Reference): BSP123GEG; BSP123L6327; BSP123E6327; BSP123L6327XT;
Introduction Date: October 15, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-BSP123 237283-BSP123
Product Name Automotive 100V 0.37A MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD17551Q5A N-Channel NexFET Power MOSFET, CSD17551Q5A - CSD17551Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0110 ohms
View Details
8 suppliers
High Reliability - Defense - Power - HiRel MOSFETs - Single channel high reliability power MOSFETs - 2N6770 - 2N6770 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Package Type M-TO204-3
Packing Method Tray; TRAY
View Details
2 suppliers
N-channel 40 V, 12 mΩ standard level MOSFET in LFPAK33 - BUK7M12-40EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 48000 milliamps
View Details
9 suppliers
QUAD/DUAL N-CHANNEL MATCHED PAIR MOSFET ARRAY - ALD1106SBL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
5 suppliers