Infineon Technologies AG Automotive 20V 0.95A MOSFET Transistor BSD235NL6327

Description
Trans MOSFET N-CH 20V 0.95A Automotive 6-Pin SOT-363 T/R Product overview: BSD235NL6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20V, 0.95A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 20V, 0.95A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BSD235NL6327 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans MOSFET N-CH 20V 0.95A Automotive 6-Pin SOT-363 T/R Product overview: BSD235NL6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20V, 0.95A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 20V, 0.95A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BSD235NL6327 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 20V 0.95A MOSFET Transistor
289-BSD235NL6327
Automotive 20V 0.95A MOSFET Transistor 289-BSD235NL6327
Trans MOSFET N-CH 20V 0.95A Automotive 6-Pin SOT-363 T/R Product overview: BSD235NL6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20V, 0.95A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 20V, 0.95A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BSD235NL6327 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 20V 0.95A Automotive 6-Pin SOT-363 T/R Product overview: BSD235NL6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20V, 0.95A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 20V, 0.95A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BSD235NL6327 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 237227-BSD235NL6327 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
237227-BSD235NL6327
Discrete Semiconductor Products 237227-BSD235NL6327
Manufacturer: Infineon Technologies Win Source Part Number: 237227-BSD235NL6327 Category: Discrete Semiconductor Products Family: FETs - Arrays Family Name: BSD235N Alternative Parts (Cross-Reference): BSD235NL6327ZT; BSD235NL6327XT; BSD235NH6327XTSA1; BSD235NH6327XT; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 237227-BSD235NL6327
Category: Discrete Semiconductor Products
Family: FETs - Arrays
Family Name: BSD235N
Alternative Parts (Cross-Reference): BSD235NL6327ZT; BSD235NL6327XT; BSD235NH6327XTSA1; BSD235NH6327XT;
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-BSD235NL6327 237227-BSD235NL6327
Product Name Automotive 20V 0.95A MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Linear Devices, Inc.
View Details
CSD16321Q5 N-Channel NexFET™ Power MOSFET - CSD16321Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0026 ohms
View Details
10 suppliers
60 V, single N-channel Trench MOSFET - BSS138AKAR - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 200000 milliamps
View Details
9 suppliers
Single FETs, MOSFETs - AUIRF2903ZS-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
4 suppliers