Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSL302SNH6327XTSA1 BSL302SNH6327XTSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 114633-BSL302SNH6327 XTSA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: P-TSOP6-6 Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7.1A (Ta) Gate-Source Threshold Voltage: 2V @ 30μA Max Gate Charge: 6.6nC @ 5V Max Input Capacitance: 750pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 25 mOhm @ 7.1A, 10V Alternative Parts (Cross-Reference): FDC8878; BSL302SNL6327XT; BSL302SN; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 114633-BSL302SNH6327 XTSA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: P-TSOP6-6 Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7.1A (Ta) Gate-Source Threshold Voltage: 2V @ 30μA Max Gate Charge: 6.6nC @ 5V Max Input Capacitance: 750pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 25 mOhm @ 7.1A, 10V Alternative Parts (Cross-Reference): FDC8878; BSL302SNL6327XT; BSL302SN; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSL302SNH6327XTSA1 - 114633-BSL302SNH6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSL302SNH6327XTSA1
114633-BSL302SNH6327XTSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSL302SNH6327XTSA1 114633-BSL302SNH6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 114633-BSL302SNH6327 XTSA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: P-TSOP6-6 Dimension: SOT-23-6 Thin, TSOT-23-6 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7.1A (Ta) Gate-Source Threshold Voltage: 2V @ 30μA Max Gate Charge: 6.6nC @ 5V Max Input Capacitance: 750pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 25 mOhm @ 7.1A, 10V Alternative Parts (Cross-Reference): FDC8878; BSL302SNL6327XT; BSL302SN; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 114633-BSL302SNH6327XTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: P-TSOP6-6
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 7.1A (Ta)
Gate-Source Threshold Voltage: 2V @ 30μA
Max Gate Charge: 6.6nC @ 5V
Max Input Capacitance: 750pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 25 mOhm @ 7.1A, 10V
Alternative Parts (Cross-Reference): FDC8878; BSL302SNL6327XT; BSL302SN;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 7.1A MOSFET Transistor
278-BSL302SNH6327XTSA1
30V 7.1A MOSFET Transistor 278-BSL302SNH6327XTSA1
MOSFET N-CH 30V 7.1A TSOP-6 Product overview: BSL302SNH6327XTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSL302SNH6327XTS A1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 7.1A TSOP-6 Product overview: BSL302SNH6327XTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSL302SNH6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - BSL302SNH6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSL302SNH6327XTSA1TR-ND
Single FETs, MOSFETs BSL302SNH6327XTSA1TR-ND
N-Channel 30V 7.1A (Ta) 2W (Ta) Surface Mount PG-TSOP6-6

N-Channel 30V 7.1A (Ta) 2W (Ta) Surface Mount PG-TSOP6-6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSL302SNH6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSL302SNH6327XTSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSL302SNH6327XTSA1
MOSFET N-CH 30V 7.1A TSOP-6

MOSFET N-CH 30V 7.1A TSOP-6

Supplier's Site
MOSFET SMALL SIGNAL+N-CH

MOSFET SMALL SIGNAL+N-CH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 114633-BSL302SNH6327XTSA1 278-BSL302SNH6327XTSA1 BSL302SNH6327XTSA1TR-ND BSL302SNH6327XTSA1 BSL302SNH6327XTSA1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSL302SNH6327XTSA1 30V 7.1A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 30 volts 30 volts
PD 2000 milliwatts 2000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFR3806-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
0.03 - 4.0 GHz, 30 Watt, 32 V GaN RF Transistor - TGF3021-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details
2 suppliers