Complementary power MOSFETs - an n-channel and a p-channel power MOSFET within the same package - are part of Infineon’s famous low voltage OptiMOS™ families, the market leader in high efficiency solutions for power generation (e.g. solar micro inverter), power supply (e.g. server and telecom) and power consumption (e.g. electric vehicle).
Summary of Features
Potential Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | BSO612CV-G |
| Product Name | Dual MOSFET |
| Polarity | N+P |
| Transistor Technology / Material | Si/SiC |
| MOSFET Operating Mode | Enhancement |
| VGS(off) | -4 to 4 volts |