MOSFET 2P-CH 20V 7A 8DSO Product overview: BSO204PNTMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BSO204PNTMA1 can be used for catalog matching and distributor lookup.
Mosfet Array 2 P-Channel (Dual) 20V 7A 2W Surface Mount PG-DSO-8
Manufacturer: Infineon Technologies
Win Source Part Number: 1024416-BSO204PNTMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: P-DSO-8
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 7A
Gate-Source Threshold Voltage: 1.2V @ 60μA
Max Gate Charge: 35.8nC @ 4.5V
Max Input Capacitance: 1513pF @ 15V
Maximum Rds On at Id,Vgs: 30 mOhm @ 7A, 4.5V
Alternative Parts (Cross-Reference): FDS6875; HAT1054R-EL-E; TSM9933DCS RL;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
MOSFET 2P-CH 20V 7A 8DSO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 289-BSO204PNTMA1 | BSO204PNTMA1TR-ND | 1024416-BSO204PNTMA1 | BSO204PNTMA1 |
| Product Name | 20V 7A MOSFET Transistor | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO204PNTMA1 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tape & Reel (TR) | "8-SOIC (0.154"", 3.90mm Width)" | SO-8; SOT3; P-DSO-8 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) |