Infineon Technologies AG 60V 2.6A MOSFET Transistor BSO615N G

Description
MOSFET 2N-CH 60V 2.6A 8SOIC Product overview: BSO615N G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.6A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSO615N G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 60V 2.6A 8SOIC Product overview: BSO615N G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.6A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSO615N G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 2.6A MOSFET Transistor
285-BSO615N G
60V 2.6A MOSFET Transistor 285-BSO615N G
MOSFET 2N-CH 60V 2.6A 8SOIC Product overview: BSO615N G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.6A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSO615N G can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 60V 2.6A 8SOIC Product overview: BSO615N G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.6A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BSO615N G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO615N G - 131863-BSO615N G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO615N G
131863-BSO615N G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO615N G 131863-BSO615N G
Manufacturer: Infineon Technologies Win Source Part Number: 131863-BSO615N G Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-DSO-8 Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 2.6A Gate-Source Threshold Voltage: 2V @ 20μA Max Gate Charge: 20nC @ 10V Max Input Capacitance: 380pF @ 25V Maximum Rds On at Id,Vgs: 150 mOhm @ 2.6A, 4.5V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 131863-BSO615N G
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-DSO-8
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 2.6A
Gate-Source Threshold Voltage: 2V @ 20μA
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 380pF @ 25V
Maximum Rds On at Id,Vgs: 150 mOhm @ 2.6A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Transistors - BSO615N G - ODG (Origin Data Global)
Shenzhen, China
Transistors
BSO615N G
Transistors BSO615N G
60V 2.6A 150mΩ@4.5V,2.6A 2W 2V@20uA 2 N-Channel SOIC-8 MOSFETs ROHS

60V 2.6A 150mΩ@4.5V,2.6A 2W 2V@20uA 2 N-Channel SOIC-8 MOSFETs ROHS

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 60V 2.6A SO-8

MOSFET N-Ch 60V 2.6A SO-8

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-BSO615N G 131863-BSO615N G BSO615N G BSO615N G
Product Name 60V 2.6A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO615N G Transistors MOSFET
PD 2000 milliwatts 2000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Reel - TR SO-8; SOT3; PG-DSO-8
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1219587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 64-2105PBF - 777005-64-2105PBF - Win Source Electronics
Specs
PD 200000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type SOT3
View Details
4 suppliers
CSD85312Q3E Dual 20-V N-Channel NexFET? Power MOSFETs, CSD85312Q3E - CSD85312Q3E - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 20 volts
rDS(on) 0.0140 ohms
View Details
8 suppliers