Infineon Technologies AG 30V 7A MOSFET Transistor BSO220N03MSGXUMA1

Description
MOSFET N-CH 30V 7A 8DSO Product overview: BSO220N03MSGXUMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSO220N03MSGXUMA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 7A 8DSO Product overview: BSO220N03MSGXUMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSO220N03MSGXUMA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V 7A MOSFET Transistor - 278-BSO220N03MSGXUMA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 7A MOSFET Transistor
278-BSO220N03MSGXUMA1
30V 7A MOSFET Transistor 278-BSO220N03MSGXUMA1
MOSFET N-CH 30V 7A 8DSO Product overview: BSO220N03MSGXUMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSO220N03MSGXUMA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 7A 8DSO Product overview: BSO220N03MSGXUMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSO220N03MSGXUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO220N03MSGXUMA1 - 1024419-BSO220N03MSGXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO220N03MSGXUMA1
1024419-BSO220N03MSGXUMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO220N03MSGXUMA1 1024419-BSO220N03MSGXUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1024419-BSO220N03MSG XUMA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.56W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-DSO-8 Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7A (Ta) Gate-Source Threshold Voltage: 2.1V @ 250μA Max Gate Charge: 10.4nC @ 10V Max Input Capacitance: 800pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 22 mOhm @ 8.6A, 10V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1024419-BSO220N03MSGXUMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.56W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-DSO-8
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 7A (Ta)
Gate-Source Threshold Voltage: 2.1V @ 250μA
Max Gate Charge: 10.4nC @ 10V
Max Input Capacitance: 800pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 22 mOhm @ 8.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - BSO220N03MSGXUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSO220N03MSGXUMA1TR-ND
Single FETs, MOSFETs BSO220N03MSGXUMA1TR-ND
N-Channel 30V 7A (Ta) 1.56W (Ta) Surface Mount PG-DSO-8

N-Channel 30V 7A (Ta) 1.56W (Ta) Surface Mount PG-DSO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSO220N03MSGXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSO220N03MSGXUMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSO220N03MSGXUMA1
MOSFET N-CH 30V 7A 8DSO

MOSFET N-CH 30V 7A 8DSO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-BSO220N03MSGXUMA1 1024419-BSO220N03MSGXUMA1 BSO220N03MSGXUMA1TR-ND BSO220N03MSGXUMA1
Product Name 30V 7A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO220N03MSGXUMA1 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 1560 milliwatts 1560 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SO-8; SOT3; PG-DSO-8 "8-SOIC (0.154"", 3.90mm Width)" +/- 20V
Unlock Full Specs
to access all available technical data