Infineon Technologies AG Channel Type Infineon IRLML0060TRPBF.

Description
Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V; Power Dissipation:1.25W; No. of Pins:3Pins RoHS Compliant: Yes
Description
Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V; Power Dissipation:1.25W; No. of Pins:3Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Channel Type Infineon - 26AC0675 - Newark, An Avnet Company
Chicago, IL, United States
Channel Type Infineon
26AC0675
Channel Type Infineon 26AC0675
Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V; Power Dissipation:1.25W; No. of Pins:3Pins RoHS Compliant: Yes

Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V; Power Dissipation:1.25W; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 26AC0675
Product Name Channel Type Infineon
Package Type TO-3
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKB30N65DH5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
6 suppliers
80 V, 1 A NPN medium power transistors - BC56-10PAST-QX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
2 suppliers
IGBT Module - 680310 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details