Infineon Technologies AG Transistor Polarity Infineon IRLR024NTRPBF.

Description
Transistor Polarity:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:17A; On Resistance Rds(on):0.065ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Product Range:- RoHS Compliant: Yes
Description
Transistor Polarity:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:17A; On Resistance Rds(on):0.065ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor Polarity Infineon - 26AC0687 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Polarity Infineon
26AC0687
Transistor Polarity Infineon 26AC0687
Transistor Polarity:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:17A; On Resistance Rds(on):0.065ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Product Range:- RoHS Compliant: Yes

Transistor Polarity:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:17A; On Resistance Rds(on):0.065ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 26AC0687
Product Name Transistor Polarity Infineon
Transistor Type Transistor Polarity Infineon
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Bipolar Transistors - 1221448 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type Sot-89
View Details